FloatCombo™ 0.50mm, Board to board Connector, Pitch 0.50mm, Housing Height 9.13mm, Vertical orientation, Plug, 80 Positions, With MYLAR, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of FloatCombo™ 0.50mm connectors, part number B06P-3G1B1-AA180-111
B06P3G1B1AA1801110-F
B06P3G1B1AA1801110-F
B06P3G1B1AA1801110-F
| Amphenol Communications Solutions | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | B06P3G1B1AA1801110 | 609-B06P3G1B1AA1801110TR-ND |
| Product Name | FloatCombo™ 0.50mm | Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Board to Board Connector | Plug, Outer Shroud Contacts |
| Gender | Male / Plug | |
| Termination | Surface Mount | |
| Voltage Rating | 50 volts |