FloatCombo™ 0.50mm, Board to board Connector, Pitch 0.50mm, Housing Height 14.9mm, Vertical orientation, Socket, 80 Positions, With MYLAR, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of FloatCombo™ 0.50mm connectors, part number B04R3J1B1AA1801110
B04R-3J1B1-AA180-111
B04R-3J1B1-AA180-111
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | B04R3J1B1AA1801110 | 609-B04R3J1B1AA1801110TR-ND | 57AK9289 |
| Product Name | FloatCombo™ 0.50mm | Arrays, Edge Type, Mezzanine (Board to Board) | B04R-3J1B1-Aa180-1110-Floating Socket / Tap/rl Amphenol Communications Solutions |
| Connector Type | Board to Board Connector | Receptacle, Center Strip Contacts | |
| Termination | Surface Mount | ||
| Voltage Rating | 50 volts | ||
| Category | Board to Board Connector |