Amphenol LTW Circular Cable Assemblies AZ-17BMMM-QL8C01

Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet
Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1754-AZ-17BMMM-QL8C01-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1754-AZ-17BMMM-QL8C01-ND
Circular Cable Assemblies 1754-AZ-17BMMM-QL8C01-ND
Cable Assembly 3.28' (1.00m)

Cable Assembly 3.28' (1.00m)

Buy Now Datasheet
Cir Cable, 17P Plug-Free End, 1M, Blk; Connector To Connector Amphenol Ltw - 52AJ6285 - Newark, An Avnet Company
Chicago, IL, United States
Cir Cable, 17P Plug-Free End, 1M, Blk; Connector To Connector Amphenol Ltw
52AJ6285
Cir Cable, 17P Plug-Free End, 1M, Blk; Connector To Connector Amphenol Ltw 52AJ6285
CIR CABLE, 17P PLUG-FREE END, 1M, BLK; Connector to Connector:Circular Plug to Free End; No. of Positions:17Position s; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:X-Lok Series RoHS Compliant: Yes

CIR CABLE, 17P PLUG-FREE END, 1M, BLK; Connector to Connector:Circular Plug to Free End; No. of Positions:17Positions; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:X-Lok Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1754-AZ-17BMMM-QL8C01-ND 52AJ6285
Product Name Circular Cable Assemblies Cir Cable, 17P Plug-Free End, 1M, Blk; Connector To Connector Amphenol Ltw
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3050LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details