Amphenol LTW Circular Cable Assemblies AZ-17BFFM-QL8C05

Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet
Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1754-AZ-17BFFM-QL8C05-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1754-AZ-17BFFM-QL8C05-ND
Circular Cable Assemblies 1754-AZ-17BFFM-QL8C05-ND
Cable Assembly 16.40' (5.00m)

Cable Assembly 16.40' (5.00m)

Buy Now Datasheet
Cir Cable, 17P Rcpt-Free End, 5M, Blk; Connector To Connector Amphenol Ltw - 52AJ6284 - Newark, An Avnet Company
Chicago, IL, United States
Cir Cable, 17P Rcpt-Free End, 5M, Blk; Connector To Connector Amphenol Ltw
52AJ6284
Cir Cable, 17P Rcpt-Free End, 5M, Blk; Connector To Connector Amphenol Ltw 52AJ6284
CIR CABLE, 17P RCPT-FREE END, 5M, BLK; Connector to Connector:Circular Receptacle to Free End; No. of Positions:17Position s; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Black; Product Range:X-Lok Series RoHS Compliant: Yes

CIR CABLE, 17P RCPT-FREE END, 5M, BLK; Connector to Connector:Circular Receptacle to Free End; No. of Positions:17Positions; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Black; Product Range:X-Lok Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1754-AZ-17BFFM-QL8C05-ND 52AJ6284
Product Name Circular Cable Assemblies Cir Cable, 17P Rcpt-Free End, 5M, Blk; Connector To Connector Amphenol Ltw
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 2171-NEBA-M8G3-U-2.5-N-LE3-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8.2 ft (24.99 dm)
View Details
75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
Strainsert Cable - BeP4 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
USB 2.0 A Male to Blunt Cut, Black color, 28/26AWG, 10FT Length - 3021017-10 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 10 ft (30.48 dm)
View Details
4 suppliers