Amphenol LTW Circular Cable Assemblies AZ-17BFFM-QL8C01

Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet
Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1754-AZ-17BFFM-QL8C01-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1754-AZ-17BFFM-QL8C01-ND
Circular Cable Assemblies 1754-AZ-17BFFM-QL8C01-ND
Cable Assembly 3.28' (1.00m)

Cable Assembly 3.28' (1.00m)

Buy Now Datasheet
Cir Cable, 17P Rcpt-Free End, 1M, Blk; Connector To Connector Amphenol Ltw - 52AJ6282 - Newark, An Avnet Company
Chicago, IL, United States
Cir Cable, 17P Rcpt-Free End, 1M, Blk; Connector To Connector Amphenol Ltw
52AJ6282
Cir Cable, 17P Rcpt-Free End, 1M, Blk; Connector To Connector Amphenol Ltw 52AJ6282
CIR CABLE, 17P RCPT-FREE END, 1M, BLK; Connector to Connector:Circular Receptacle to Free End; No. of Positions:17Position s; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:X-Lok Series RoHS Compliant: Yes

CIR CABLE, 17P RCPT-FREE END, 1M, BLK; Connector to Connector:Circular Receptacle to Free End; No. of Positions:17Positions; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:X-Lok Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1754-AZ-17BFFM-QL8C01-ND 52AJ6282
Product Name Circular Cable Assemblies Cir Cable, 17P Rcpt-Free End, 1M, Blk; Connector To Connector Amphenol Ltw
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

OBD Female to HID lighting control cables - QLC16086 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details