Amphenol Corporation Connectors Audio & Video, XLR Plugs & Jacks AX5MB9M-AU

Description
5P XLR PIN CON, MALE BLACK, GOLD, WHT SLV
Request a Quote Datasheet
Description
5P XLR PIN CON, MALE BLACK, GOLD, WHT SLV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Audio & Video, XLR Plugs & Jacks - AX5MB9M-AU - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Audio & Video, XLR Plugs & Jacks
AX5MB9M-AU
Connectors Audio & Video, XLR Plugs & Jacks AX5MB9M-AU
5P XLR PIN CON, MALE BLACK, GOLD, WHT SLV

5P XLR PIN CON, MALE BLACK, GOLD, WHT SLV

Buy Now
Connector, Xlr Audio, Plug, 5Pos, Cable; No. Of Contacts Amphenol - 43AC8183 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr Audio, Plug, 5Pos, Cable; No. Of Contacts Amphenol
43AC8183
Connector, Xlr Audio, Plug, 5Pos, Cable; No. Of Contacts Amphenol 43AC8183
CONNECTOR, XLR AUDIO, PLUG, 5POS, CABLE; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Zinc Alloy Body; Product Range:AX Series RoHS Compliant: Yes

CONNECTOR, XLR AUDIO, PLUG, 5POS, CABLE; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Zinc Alloy Body; Product Range:AX Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number AX5MB9M-AU 43AC8183
Product Name Connectors Audio & Video, XLR Plugs & Jacks Connector, Xlr Audio, Plug, 5Pos, Cable; No. Of Contacts Amphenol
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with USB 2.0 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector; USB
Gender Female / Jack
Termination Through Hole
View Details
15-Pin Hermetic D-sub Connector - 54670 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190523 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details