The XLR Audio Connector, Plug, 5, Cable Mount, features a robust metal body with gold-plated contacts, ensuring reliable connectivity and enhanced audio performance. Designed with a unique Australian shell and ergonomic sleeve for improved grip, it incorporates a one-piece ground/latch spring design that enhances EMI performance. The connector accommodates cable diameters ranging from 3mm to 8mm (0.118,Äù to 0.314,Äù) and includes a chuck-style cable clamp for secure attachment. It is RoHS compliant and suitable for various professional audio applications, providing durability and ease of use with a typical operating temperature range of -25AöC to +75AöC (-13°F to +167°F). The connector is also designed for quick mating with an oversized latch and offers options for colored or clear identification sleeves.
5 Position Circular Connector Receptacle, Male Pins Solder Cup
XLR Audio Connector, Plug, 5, Cable Mount, Metal Body, Gold Plated Contacts RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2617926 | 889-AX5MB-AU-ND | 86R1214 |
| Product Name | XLR Connectors | Circular Connector Assemblies | Xlr Audio Connector, Plug, 5, Cable Mount, Metal Body, Gold Plated Contacts Rohs Compliant Amphenol Sine/tuchel |
| Connector Type | Audio / Video | Circular / Cylindrical Connectors | Audio / Video |