Amphenol Corporation Connectors Audio & Video, XLR Plugs & Jacks AX5M9M

Description
5P XLR PIN CON, MALE SATIN NI, WHT SLEEVE
Request a Quote Datasheet
Description
5P XLR PIN CON, MALE SATIN NI, WHT SLEEVE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Audio & Video, XLR Plugs & Jacks - AX5M9M - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Audio & Video, XLR Plugs & Jacks
AX5M9M
Connectors Audio & Video, XLR Plugs & Jacks AX5M9M
5P XLR PIN CON, MALE SATIN NI, WHT SLEEVE

5P XLR PIN CON, MALE SATIN NI, WHT SLEEVE

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Xlr Audio, Plug, 5Pos, Cable; No. Of Contacts Amphenol - 43AC8202 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr Audio, Plug, 5Pos, Cable; No. Of Contacts Amphenol
43AC8202
Connector, Xlr Audio, Plug, 5Pos, Cable; No. Of Contacts Amphenol 43AC8202
CONNECTOR, XLR AUDIO, PLUG, 5POS, CABLE; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Alloy Body; Product Range:AX Series RoHS Compliant: Yes

CONNECTOR, XLR AUDIO, PLUG, 5POS, CABLE; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Alloy Body; Product Range:AX Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AX5M9M AX5M9M 43AC8202
Product Name Connectors Audio & Video, XLR Plugs & Jacks Connector, Xlr Audio, Plug, 5Pos, Cable; No. Of Contacts Amphenol
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
SAS 29P Contacts Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Geometry Straight
Termination Through Hole
View Details
Right Angle Banana Plug - 9304 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Geometry Right Angle
View Details