Amphenol Corporation Connectors Audio & Video, XLR Plugs & Jacks AX5M7M

Description
5P XLR PIN CON, MALE SATIN NI, VIO SLEEVE
Request a Quote Datasheet
Description
5P XLR PIN CON, MALE SATIN NI, VIO SLEEVE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Audio & Video, XLR Plugs & Jacks - AX5M7M - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Audio & Video, XLR Plugs & Jacks
AX5M7M
Connectors Audio & Video, XLR Plugs & Jacks AX5M7M
5P XLR PIN CON, MALE SATIN NI, VIO SLEEVE

5P XLR PIN CON, MALE SATIN NI, VIO SLEEVE

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Xlr Audio, Plug, 5Pos, Cable; No. Of Contacts Amphenol - 43AC8198 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr Audio, Plug, 5Pos, Cable; No. Of Contacts Amphenol
43AC8198
Connector, Xlr Audio, Plug, 5Pos, Cable; No. Of Contacts Amphenol 43AC8198
CONNECTOR, XLR AUDIO, PLUG, 5POS, CABLE; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Alloy Body; Product Range:AX Series RoHS Compliant: Yes

CONNECTOR, XLR AUDIO, PLUG, 5POS, CABLE; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Alloy Body; Product Range:AX Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AX5M7M AX5M7M 43AC8198
Product Name Connectors Audio & Video, XLR Plugs & Jacks Connector, Xlr Audio, Plug, 5Pos, Cable; No. Of Contacts Amphenol
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Audio Socket 3.5Mm 3P Pcb Schurter - 50H2488 - Newark, An Avnet Company
Specs
Connector Type Audio / Video
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details