5 Position Circular Connector Receptacle, Male Pins Solder Cup
5P XLR PIN CON, MALE SATIN NI, YEL SLEEVE
CONNECTOR, XLR AUDIO, PLUG, 5POS, CABLE; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Alloy Body; Product Range:AX Series RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 889-2182-ND | AX5M4M | AX5M4M | 43AC8192 |
| Product Name | Circular Connector Assemblies | Connectors Audio & Video, XLR Plugs & Jacks | Connector, Xlr Audio, Plug, 5Pos, Cable; No. Of Contacts Amphenol | |
| Connector Type | Circular / Cylindrical Connectors | Audio / Video |