Amphenol Corporation Connectors Audio & Video, XLR Plugs & Jacks AX5M2M

Description
5P XLR PIN CON, MALE SATIN NI, RED SLEEVE
Request a Quote Datasheet
Description
5P XLR PIN CON, MALE SATIN NI, RED SLEEVE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Audio & Video, XLR Plugs & Jacks - AX5M2M - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Audio & Video, XLR Plugs & Jacks
AX5M2M
Connectors Audio & Video, XLR Plugs & Jacks AX5M2M
5P XLR PIN CON, MALE SATIN NI, RED SLEEVE

5P XLR PIN CON, MALE SATIN NI, RED SLEEVE

Buy Now
Connector, Xlr Audio, Plug, 5Pos, Cable; No. Of Contacts Amphenol - 43AC8188 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr Audio, Plug, 5Pos, Cable; No. Of Contacts Amphenol
43AC8188
Connector, Xlr Audio, Plug, 5Pos, Cable; No. Of Contacts Amphenol 43AC8188
CONNECTOR, XLR AUDIO, PLUG, 5POS, CABLE; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Alloy Body; Product Range:AX Series RoHS Compliant: Yes

CONNECTOR, XLR AUDIO, PLUG, 5POS, CABLE; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Alloy Body; Product Range:AX Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number AX5M2M 43AC8188
Product Name Connectors Audio & Video, XLR Plugs & Jacks Connector, Xlr Audio, Plug, 5Pos, Cable; No. Of Contacts Amphenol
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details