5P XLR SKT CON, FEM BLACK, GOLD, BLU SLV
CONNECTOR, XLR AUDIO, PLUG, 5POS, CABLE; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Zinc Alloy Body; Product Range:AX Series RoHS Compliant: Yes
| Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | AX5FB6M-AU | 43AC8139 |
| Product Name | Connectors Audio & Video, XLR Plugs & Jacks | Connector, Xlr Audio, Plug, 5Pos, Cable; No. Of Contacts Amphenol |
| Connector Type | Audio / Video |