3 Position Circular Connector Receptacle, Male Pins Solder Cup
Amphenol Industrial AX3MB XLR Connector
Amphenol Industrial AX3MB XLR Connector
XLR Connectors XLR CONN M 3 POS SOLDR ST CBL MNT Product overview: AX3MB from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-AX3MB can be used for catalog matching and distributor lookup.
CONNECTOR, XLR, PLUG, 3POS, CABLE; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Alloy Body; Product Range:AX Series RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 889-1846-ND | AX3MB | 2617902 | 377-AX3MB | 23AC1141 |
| Product Name | Circular Connector Assemblies | XLR Connectors | Electronic Connector | Connector, Xlr, Plug, 3Pos, Cable; No. Of Contacts Amphenol | |
| Connector Type | Circular / Cylindrical Connectors | Audio / Video | |||
| Mounting | Free Hanging (In-Line) | Cable Mount | |||
| Current Rating | 15.0 amps | 15.0 amps | |||
| Gender | Male / Plug | Male / Plug | Male / Plug |