Amphenol Corporation Connectors Audio & Video, XLR Plugs & Jacks AX3M7M

Description
3P XLR PIN CON, MALE SATIN NI, VIO SLEEVE
Request a Quote
Description
3P XLR PIN CON, MALE SATIN NI, VIO SLEEVE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Amphenol AX Series XLR Audio Connector, part number 43AC8041, features a 3-position plug designed for cable mounting. It is constructed with a zinc alloy body and has silver-plated contacts, ensuring reliable connectivity. This connector is RoHS compliant, making it suitable for environmentally conscious projects. The design includes a black coating finish, which may enhance durability and aesthetics. This product is ideal for applications requiring a robust audio connection with a compact form factor.

Datasheet Summary
Powered by GS/AI

The Amphenol AX Series XLR Audio Connector, part number 43AC8041, features a 3-position plug designed for cable mounting. It is constructed with a zinc alloy body and has silver-plated contacts, ensuring reliable connectivity. This connector is RoHS compliant, making it suitable for environmentally conscious projects. The design includes a black coating finish, which may enhance durability and aesthetics. This product is ideal for applications requiring a robust audio connection with a compact form factor.

Suppliers

Company
Product
Description
Supplier Links
Connectors Audio & Video, XLR Plugs & Jacks - AX3M7M - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Audio & Video, XLR Plugs & Jacks
AX3M7M
Connectors Audio & Video, XLR Plugs & Jacks AX3M7M
3P XLR PIN CON, MALE SATIN NI, VIO SLEEVE

3P XLR PIN CON, MALE SATIN NI, VIO SLEEVE

Buy Now
Connector, Xlr Audio, Plug, 3Pos, Cable; No. Of Contacts Amphenol - 43AC8041 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr Audio, Plug, 3Pos, Cable; No. Of Contacts Amphenol
43AC8041
Connector, Xlr Audio, Plug, 3Pos, Cable; No. Of Contacts Amphenol 43AC8041
CONNECTOR, XLR AUDIO, PLUG, 3POS, CABLE; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Alloy Body; Product Range:AX Series RoHS Compliant: Yes

CONNECTOR, XLR AUDIO, PLUG, 3POS, CABLE; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Alloy Body; Product Range:AX Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number AX3M7M 43AC8041
Product Name Connectors Audio & Video, XLR Plugs & Jacks Connector, Xlr Audio, Plug, 3Pos, Cable; No. Of Contacts Amphenol
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details