Amphenol Corporation Connectors Audio & Video, XLR Plugs & Jacks AX3M6M

Description
3P XLR PIN CON, MALE SATIN NI, BLU SLEEVE
Request a Quote Datasheet
Description
3P XLR PIN CON, MALE SATIN NI, BLU SLEEVE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Audio & Video, XLR Plugs & Jacks - AX3M6M - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Audio & Video, XLR Plugs & Jacks
AX3M6M
Connectors Audio & Video, XLR Plugs & Jacks AX3M6M
3P XLR PIN CON, MALE SATIN NI, BLU SLEEVE

3P XLR PIN CON, MALE SATIN NI, BLU SLEEVE

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Xlr Audio, Plug, 3Pos, Cable; No. Of Contacts Amphenol - 43AC8039 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr Audio, Plug, 3Pos, Cable; No. Of Contacts Amphenol
43AC8039
Connector, Xlr Audio, Plug, 3Pos, Cable; No. Of Contacts Amphenol 43AC8039
CONNECTOR, XLR AUDIO, PLUG, 3POS, CABLE; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Alloy Body; Product Range:AX Series RoHS Compliant: Yes

CONNECTOR, XLR AUDIO, PLUG, 3POS, CABLE; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Alloy Body; Product Range:AX Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AX3M6M AX3M6M 43AC8039
Product Name Connectors Audio & Video, XLR Plugs & Jacks Connector, Xlr Audio, Plug, 3Pos, Cable; No. Of Contacts Amphenol
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Dsub 2 Row Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Connector - Rolling SMT Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm TNC 90° Plug - 110874 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details