AUD METAL PLUG STR CORD 3 P
3 Position Circular Connector Receptacle, Male Pins Solder Cup
Amphenol Industrial AX3M XLR Connector
Amphenol Industrial AX3M XLR Connector
3 Pin XLR Male Solder Connector, 15A, 133V, IP40, Metal Product overview: AX3M from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 133V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 15A, 133V, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-AX3M can be used for catalog matching and distributor lookup.
CONNECTOR, XLR, PLUG, 3POS, CABLE; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Alloy Body; Product Range:AX Series RoHS Compliant: Yes
XLR Audio Connector, Plug, 3, Cable Mount, Metal Body, Silver Plated Contacts RoHS Compliant: Yes
| PEI-Genesis | Powell Electronics, Inc. | DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol Tuchel AX3M | AX3M | 889-1845-ND | 6660715 | 377-AX3M | 23AC1140 | 86R1953 |
| Product Name | Circular Connector Assemblies | XLR Connectors | 15A 133V Electronic Connector | Connector, Xlr, Plug, 3Pos, Cable; No. Of Contacts Amphenol | Xlr Audio Connector, Plug, 3, Cable Mount, Metal Body, Silver Plated Contacts Rohs Compliant Amphenol Sine/tuchel | ||
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | |||
| Connector Type | Circular / Cylindrical Connectors | Audio / Video | Audio / Video | ||||
| Mounting | Free Hanging (In-Line) | Cable mount | Cable Mount | ||||
| Current Rating | 15.0 amps | 15.0 amps |