Amphenol Corporation Connectors Audio & Video, XLR Plugs & Jacks AX3FB7M-AU

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors Audio & Video, XLR Plugs & Jacks - AX3FB7M-AU - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Audio & Video, XLR Plugs & Jacks
AX3FB7M-AU
Connectors Audio & Video, XLR Plugs & Jacks AX3FB7M-AU
3P XLR SKT CON, FEM BLACK, GOLD, VIO SLV

3P XLR SKT CON, FEM BLACK, GOLD, VIO SLV

Buy Now
Connector, Xlr Audio, Plug, 3Pos, Cable; No. Of Contacts Amphenol - 43AC7982 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr Audio, Plug, 3Pos, Cable; No. Of Contacts Amphenol
43AC7982
Connector, Xlr Audio, Plug, 3Pos, Cable; No. Of Contacts Amphenol 43AC7982
CONNECTOR, XLR AUDIO, PLUG, 3POS, CABLE; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Zinc Alloy Body; Product Range:AX Series RoHS Compliant: Yes

CONNECTOR, XLR AUDIO, PLUG, 3POS, CABLE; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Zinc Alloy Body; Product Range:AX Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AX3FB7M-AU AX3FB7M-AU 43AC7982
Product Name Connectors Audio & Video, XLR Plugs & Jacks Connector, Xlr Audio, Plug, 3Pos, Cable; No. Of Contacts Amphenol
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 3mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details