Amphenol Corporation Connectors Audio & Video, XLR Plugs & Jacks AX3FB6M-AU

Description
3P XLR SKT CON, FEM BLACK, GOLD, BLU SLV
Request a Quote Datasheet
Description
3P XLR SKT CON, FEM BLACK, GOLD, BLU SLV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Audio & Video, XLR Plugs & Jacks - AX3FB6M-AU - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Audio & Video, XLR Plugs & Jacks
AX3FB6M-AU
Connectors Audio & Video, XLR Plugs & Jacks AX3FB6M-AU
3P XLR SKT CON, FEM BLACK, GOLD, BLU SLV

3P XLR SKT CON, FEM BLACK, GOLD, BLU SLV

Buy Now
Connector, Xlr Audio, Plug, 3Pos, Cable; No. Of Contacts Amphenol Sine/tuchel - 43AC7980 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr Audio, Plug, 3Pos, Cable; No. Of Contacts Amphenol Sine/tuchel
43AC7980
Connector, Xlr Audio, Plug, 3Pos, Cable; No. Of Contacts Amphenol Sine/tuchel 43AC7980
CONNECTOR, XLR AUDIO, PLUG, 3POS, CABLE; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Zinc Alloy Body; Product Range:AX Series RoHS Compliant: Yes

CONNECTOR, XLR AUDIO, PLUG, 3POS, CABLE; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Zinc Alloy Body; Product Range:AX Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number AX3FB6M-AU 43AC7980
Product Name Connectors Audio & Video, XLR Plugs & Jacks Connector, Xlr Audio, Plug, 3Pos, Cable; No. Of Contacts Amphenol Sine/tuchel
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products