Amphenol Corporation Circular Connector Assemblies AX3FB4M-AU

Description
3 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
3 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 889-2132-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
889-2132-ND
Circular Connector Assemblies 889-2132-ND
3 Position Circular Connector Plug, Female Sockets Solder Cup

3 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Connectors Audio & Video, XLR Plugs & Jacks - AX3FB4M-AU - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Audio & Video, XLR Plugs & Jacks
AX3FB4M-AU
Connectors Audio & Video, XLR Plugs & Jacks AX3FB4M-AU
3P XLR SKT CON, FEM BLACK, GOLD, YEL SLV

3P XLR SKT CON, FEM BLACK, GOLD, YEL SLV

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Xlr Audio, Plug, 3Pos, Cable; No. Of Contacts Amphenol - 43AC7976 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr Audio, Plug, 3Pos, Cable; No. Of Contacts Amphenol
43AC7976
Connector, Xlr Audio, Plug, 3Pos, Cable; No. Of Contacts Amphenol 43AC7976
CONNECTOR, XLR AUDIO, PLUG, 3POS, CABLE; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Zinc Alloy Body; Product Range:AX Series RoHS Compliant: Yes

CONNECTOR, XLR AUDIO, PLUG, 3POS, CABLE; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Zinc Alloy Body; Product Range:AX Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-2132-ND AX3FB4M-AU AX3FB4M-AU 43AC7976
Product Name Circular Connector Assemblies Connectors Audio & Video, XLR Plugs & Jacks Connector, Xlr Audio, Plug, 3Pos, Cable; No. Of Contacts Amphenol
Connector Type Circular / Cylindrical Connectors Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7373 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details