Amphenol Corporation Connectors Audio & Video, XLR Plugs & Jacks AX3FB3M-AU

Description
3P XLR SKT CON, FEM BLACK, GOLD, ORG SLV
Request a Quote
Description
3P XLR SKT CON, FEM BLACK, GOLD, ORG SLV
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Amphenol Connector, XLR Audio, Plug, 3Pos, Cable (Part Number: 43AC7974) features three contacts and is designed for cable mounting applications. It has a male pin configuration and is constructed with a zinc alloy body, ensuring durability. The contacts are gold plated, which enhances conductivity and resistance to corrosion. This connector is part of the AX series and is RoHS compliant, making it suitable for environmentally conscious projects. Its specifications make it a reliable choice for audio applications requiring a robust and efficient connection.

Datasheet Summary
Powered by GS/AI

The Amphenol Connector, XLR Audio, Plug, 3Pos, Cable (Part Number: 43AC7974) features three contacts and is designed for cable mounting applications. It has a male pin configuration and is constructed with a zinc alloy body, ensuring durability. The contacts are gold plated, which enhances conductivity and resistance to corrosion. This connector is part of the AX series and is RoHS compliant, making it suitable for environmentally conscious projects. Its specifications make it a reliable choice for audio applications requiring a robust and efficient connection.

Suppliers

Company
Product
Description
Supplier Links
Connectors Audio & Video, XLR Plugs & Jacks - AX3FB3M-AU - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Audio & Video, XLR Plugs & Jacks
AX3FB3M-AU
Connectors Audio & Video, XLR Plugs & Jacks AX3FB3M-AU
3P XLR SKT CON, FEM BLACK, GOLD, ORG SLV

3P XLR SKT CON, FEM BLACK, GOLD, ORG SLV

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Xlr Audio, Plug, 3Pos, Cable; No. Of Contacts Amphenol - 43AC7974 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr Audio, Plug, 3Pos, Cable; No. Of Contacts Amphenol
43AC7974
Connector, Xlr Audio, Plug, 3Pos, Cable; No. Of Contacts Amphenol 43AC7974
CONNECTOR, XLR AUDIO, PLUG, 3POS, CABLE; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Zinc Alloy Body; Product Range:AX Series RoHS Compliant: Yes

CONNECTOR, XLR AUDIO, PLUG, 3POS, CABLE; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Zinc Alloy Body; Product Range:AX Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AX3FB3M-AU AX3FB3M-AU 43AC7974
Product Name Connectors Audio & Video, XLR Plugs & Jacks Connector, Xlr Audio, Plug, 3Pos, Cable; No. Of Contacts Amphenol
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin PCB Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Power Entry Modules (PEM) - 486-3-104-203-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details