Amphenol Corporation Connector, Xlr, Jack, 3Pos, Cable; No. Of Contacts Amphenol Sine/tuchel AX3FB

Description
CONNECTOR, XLR, JACK, 3POS, CABLE; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Zinc Alloy Body; Product Range:AX Series RoHS Compliant: Yes
Description
CONNECTOR, XLR, JACK, 3POS, CABLE; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Zinc Alloy Body; Product Range:AX Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Xlr, Jack, 3Pos, Cable; No. Of Contacts Amphenol Sine/tuchel - 23AC1139 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Jack, 3Pos, Cable; No. Of Contacts Amphenol Sine/tuchel
23AC1139
Connector, Xlr, Jack, 3Pos, Cable; No. Of Contacts Amphenol Sine/tuchel 23AC1139
CONNECTOR, XLR, JACK, 3POS, CABLE; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Zinc Alloy Body; Product Range:AX Series RoHS Compliant: Yes

CONNECTOR, XLR, JACK, 3POS, CABLE; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Zinc Alloy Body; Product Range:AX Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 23AC1139
Product Name Connector, Xlr, Jack, 3Pos, Cable; No. Of Contacts Amphenol Sine/tuchel
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details