Amphenol Sine Systems Connectors Audio & Video, XLR Plugs & Jacks AX3F6M

Description
3P XLR SKT CON, FEM SATIN NI, BLU SLEEVE
Request a Quote Datasheet
Description
3P XLR SKT CON, FEM SATIN NI, BLU SLEEVE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Audio & Video, XLR Plugs & Jacks - AX3F6M - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Audio & Video, XLR Plugs & Jacks
AX3F6M
Connectors Audio & Video, XLR Plugs & Jacks AX3F6M
3P XLR SKT CON, FEM SATIN NI, BLU SLEEVE

3P XLR SKT CON, FEM SATIN NI, BLU SLEEVE

Buy Now
Connector, Xlr Audio, Plug, 3Pos, Cable; No. Of Contacts Amphenol - 43AC7999 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr Audio, Plug, 3Pos, Cable; No. Of Contacts Amphenol
43AC7999
Connector, Xlr Audio, Plug, 3Pos, Cable; No. Of Contacts Amphenol 43AC7999
CONNECTOR, XLR AUDIO, PLUG, 3POS, CABLE; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Zinc Alloy Body; Product Range:AX Series RoHS Compliant: Yes

CONNECTOR, XLR AUDIO, PLUG, 3POS, CABLE; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Zinc Alloy Body; Product Range:AX Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number AX3F6M 43AC7999
Product Name Connectors Audio & Video, XLR Plugs & Jacks Connector, Xlr Audio, Plug, 3Pos, Cable; No. Of Contacts Amphenol
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products