Amphenol Corporation Circular Connector Assemblies AX3F

Description
AUD METAL PLUG STR CORD 3SKT
Request a Quote Datasheet
Description
AUD METAL PLUG STR CORD 3SKT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol Tuchel AX3F - PEI-Genesis
Philadelphia, PA, United States
AUD METAL PLUG STR CORD 3SKT

AUD METAL PLUG STR CORD 3SKT

Buy Now
Circular Connector Assemblies - 889-1843-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
889-1843-ND
Circular Connector Assemblies 889-1843-ND
3 Position Circular Connector Plug, Female Sockets Solder Cup

3 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Connector, Xlr, Jack, 3Pos, Cable; No. Of Contacts Amphenol Sine/tuchel - 23AC1138 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Jack, 3Pos, Cable; No. Of Contacts Amphenol Sine/tuchel
23AC1138
Connector, Xlr, Jack, 3Pos, Cable; No. Of Contacts Amphenol Sine/tuchel 23AC1138
CONNECTOR, XLR, JACK, 3POS, CABLE; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Zinc Alloy Body; Product Range:AX Series RoHS Compliant: Yes

CONNECTOR, XLR, JACK, 3POS, CABLE; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Zinc Alloy Body; Product Range:AX Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol Tuchel AX3F 889-1843-ND 23AC1138
Product Name Circular Connector Assemblies Connector, Xlr, Jack, 3Pos, Cable; No. Of Contacts Amphenol Sine/tuchel
Gender Male / Plug Female / Jack
Unlock Full Specs
to access all available technical data