Amphenol Sine Systems Amphenol Sine Systems AWP-6S ATP Wedgelock Plug, WP-6S Compatible AWP-6S

Description
Amphenol Sine Systems ATP Series™ Connectors are designed as a high-performance, cost-effective, thermoplastic solution with superior environmental seals, seal retention capabilities and are designed for use with 10-14 Ga. with size 12 contacts handling up to 25A. Amphenol Sine Systems AWP-6S ATP Wedgelock Plug Category: Amphenol ATP Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # WP-6S Series: ATP Number of Circuits: 6 Gauge 14-10 Ga. RoHS compliant Temperature Range: -67°F (-55°C) to 257°F (125°C) High-performance, cost effective alternative to Deutsch DTP connectors
Request a Quote Datasheet
Description
Amphenol Sine Systems ATP Series™ Connectors are designed as a high-performance, cost-effective, thermoplastic solution with superior environmental seals, seal retention capabilities and are designed for use with 10-14 Ga. with size 12 contacts handling up to 25A. Amphenol Sine Systems AWP-6S ATP Wedgelock Plug Category: Amphenol ATP Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # WP-6S Series: ATP Number of Circuits: 6 Gauge 14-10 Ga. RoHS compliant Temperature Range: -67°F (-55°C) to 257°F (125°C) High-performance, cost effective alternative to Deutsch DTP connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol Sine Systems AWP-6S ATP Wedgelock Plug, WP-6S Compatible - 38839 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AWP-6S ATP Wedgelock Plug, WP-6S Compatible
38839
Amphenol Sine Systems AWP-6S ATP Wedgelock Plug, WP-6S Compatible 38839
Amphenol Sine Systems ATP Series™ Connectors are designed as a high-performance, cost-effective, thermoplastic solution with superior environmental seals, seal retention capabilities and are designed for use with 10-14 Ga. with size 12 contacts handling up to 25A. Amphenol Sine Systems AWP-6S ATP Wedgelock Plug Category: Amphenol ATP Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # WP-6S Series: ATP Number of Circuits: 6 Gauge 14-10 Ga. RoHS compliant Temperature Range: -67°F (-55°C) to 257°F (125°C) High-performance, cost effective alternative to Deutsch DTP connectors

Amphenol Sine Systems ATP Series™ Connectors are designed as a high-performance, cost-effective, thermoplastic solution with superior environmental seals, seal retention capabilities and are designed for use with 10-14 Ga. with size 12 contacts handling up to 25A.

  • Amphenol Sine Systems AWP-6S ATP Wedgelock Plug
  • Category: Amphenol ATP Series™ Connectors
  • Manufacturer: Amphenol Sine Systems
  • Deutsch Part # WP-6S
  • Series: ATP
  • Number of Circuits: 6
  • Gauge 14-10 Ga.
  • RoHS compliant
  • Temperature Range: -67°F (-55°C) to 257°F (125°C)
  • High-performance, cost effective alternative to Deutsch DTP connectors
Supplier's Site Datasheet
Rectangular Connector Accessories - 889-AWP-6S-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
889-AWP-6S-ND
Rectangular Connector Accessories 889-AWP-6S-ND
Connector Wedge for Sockets For ATP Series™

Connector Wedge for Sockets For ATP Series™

Buy Now Datasheet
Swedesboro, NJ, United States
Automotive Connectors
AWP-6S
Automotive Connectors AWP-6S
6 Position Female Wedgelock

6 Position Female Wedgelock

Buy Now

Technical Specifications

  Waytek, Inc. DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 38839 889-AWP-6S-ND AWP-6S
Product Name Amphenol Sine Systems AWP-6S ATP Wedgelock Plug, WP-6S Compatible Rectangular Connector Accessories Automotive Connectors
Connector Type Automotive Connector Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products