Amphenol Sine Systems Amphenol Sine Systems AWP-6P ATP Wedgelock Receptacle, WP-6P Compatible AWP-6P

Description
Amphenol Sine Systems ATP Series™ Connectors are designed as a high-performance, cost-effective, thermoplastic solution with superior environmental seals, seal retention capabilities and are designed for use with 10-14 Ga. with size 12 contacts handling up to 25A. Amphenol Sine Systems AWP-6P ATP Wedgelock Receptacle Category: Amphenol ATP Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # WP-6P Series: ATP Number of Circuits: 6 Gauge 14-10 Ga. RoHs compliant Temperature Range: -67°F (-55°C) to 257°F (125°C) High-performance, cost effective alternative to Deutsch DTP connectors
Request a Quote Datasheet
Description
Amphenol Sine Systems ATP Series™ Connectors are designed as a high-performance, cost-effective, thermoplastic solution with superior environmental seals, seal retention capabilities and are designed for use with 10-14 Ga. with size 12 contacts handling up to 25A. Amphenol Sine Systems AWP-6P ATP Wedgelock Receptacle Category: Amphenol ATP Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # WP-6P Series: ATP Number of Circuits: 6 Gauge 14-10 Ga. RoHs compliant Temperature Range: -67°F (-55°C) to 257°F (125°C) High-performance, cost effective alternative to Deutsch DTP connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol Sine Systems AWP-6P ATP Wedgelock Receptacle, WP-6P Compatible - 38840 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AWP-6P ATP Wedgelock Receptacle, WP-6P Compatible
38840
Amphenol Sine Systems AWP-6P ATP Wedgelock Receptacle, WP-6P Compatible 38840
Amphenol Sine Systems ATP Series™ Connectors are designed as a high-performance, cost-effective, thermoplastic solution with superior environmental seals, seal retention capabilities and are designed for use with 10-14 Ga. with size 12 contacts handling up to 25A. Amphenol Sine Systems AWP-6P ATP Wedgelock Receptacle Category: Amphenol ATP Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # WP-6P Series: ATP Number of Circuits: 6 Gauge 14-10 Ga. RoHs compliant Temperature Range: -67°F (-55°C) to 257°F (125°C) High-performance, cost effective alternative to Deutsch DTP connectors

Amphenol Sine Systems ATP Series™ Connectors are designed as a high-performance, cost-effective, thermoplastic solution with superior environmental seals, seal retention capabilities and are designed for use with 10-14 Ga. with size 12 contacts handling up to 25A.

  • Amphenol Sine Systems AWP-6P ATP Wedgelock Receptacle
  • Category: Amphenol ATP Series™ Connectors
  • Manufacturer: Amphenol Sine Systems
  • Deutsch Part # WP-6P
  • Series: ATP
  • Number of Circuits: 6
  • Gauge 14-10 Ga.
  • RoHs compliant
  • Temperature Range: -67°F (-55°C) to 257°F (125°C)
  • High-performance, cost effective alternative to Deutsch DTP connectors
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Power Connectors
Product Number 38840
Product Name Amphenol Sine Systems AWP-6P ATP Wedgelock Receptacle, WP-6P Compatible
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 3-104-044 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Snap-In
View Details
Grounding Flush Mount Power Outlet, 30 Amp 250V 6-30R Canada Standard - 2101L - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
IP67 Watertight Connector - K41S75A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers