Amphenol Sine Systems Connectors Crimp Housings, Accessories AWP-4S

Description
Connectors Crimp Housings, Accessories
Request a Quote Datasheet
Description
Connectors Crimp Housings, Accessories
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Housings, Accessories - AWP-4S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings, Accessories
AWP-4S
Connectors Crimp Housings, Accessories AWP-4S
Connectors Crimp Housings, Accessories

Connectors Crimp Housings, Accessories

Buy Now
Amphenol Sine Systems AWP-4S 4-Pin ATP Wedgelock Plug, Deutsch WP-4S Compatible - 38836 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AWP-4S 4-Pin ATP Wedgelock Plug, Deutsch WP-4S Compatible
38836
Amphenol Sine Systems AWP-4S 4-Pin ATP Wedgelock Plug, Deutsch WP-4S Compatible 38836
Amphenol Sine Systems AWP-4S ATP Wedgelock Plugs Category: Amphenol ATP Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # WP-4S Series: ATP Number of Pins: 4 Gauge 14-10 Ga. RoHs compliant Temperature Range: -67°F (-55°C) to 257°F (125°C) High-performance, cost effective alternative to Deutsch DTP connectors
  • Amphenol Sine Systems AWP-4S ATP Wedgelock Plugs
  • Category: Amphenol ATP Series™ Connectors
  • Manufacturer: Amphenol Sine Systems
  • Deutsch Part # WP-4S
  • Series: ATP
  • Number of Pins: 4
  • Gauge 14-10 Ga.
  • RoHs compliant
  • Temperature Range: -67°F (-55°C) to 257°F (125°C)
  • High-performance, cost effective alternative to Deutsch DTP connectors
Supplier's Site Datasheet
Rectangular Connector Accessories - 889-1511-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
889-1511-ND
Rectangular Connector Accessories 889-1511-ND
Connector Wedge for Sockets For ATP Series™

Connector Wedge for Sockets For ATP Series™

Buy Now Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Swedesboro, NJ, United States
4 Position 90° PCB Flange Mount Receptac

4 Position 90° PCB Flange Mount Receptac

Buy Now
Philadelphia, PA, United States
AWP-4S

AWP-4S

Buy Now
Singapore, Singapore
Automotive Electronic Connector
2026-AWP-4S
Automotive Electronic Connector 2026-AWP-4S
Automotive Connectors ATP Series 4 Pin Wedgelock Plug Product overview: AWP-4S from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AWP-4S can be used for catalog matching and distributor lookup.

Automotive Connectors ATP Series 4 Pin Wedgelock Plug Product overview: AWP-4S from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AWP-4S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector Caps, Boots, Clips & Locks - AWP-4S - Chief Enterprises LLC
Elmhurst, IL, United States
Connector Caps, Boots, Clips & Locks
AWP-4S
Connector Caps, Boots, Clips & Locks AWP-4S
Wedge, Amphenol Sine, ATP Series, 4 Pin Plug Wedge

Wedge, Amphenol Sine, ATP Series, 4 Pin Plug Wedge

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Waytek, Inc. DigiKey Powell Electronics, Inc. PEI-Genesis ERSAELECTRONICS PTE. LTD. Chief Enterprises LLC
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AWP-4S 38836 889-1511-ND AWP-4S Amphenol Sine AWP-4S 2026-AWP-4S AWP-4S
Product Name Connectors Crimp Housings, Accessories Amphenol Sine Systems AWP-4S 4-Pin ATP Wedgelock Plug, Deutsch WP-4S Compatible Rectangular Connector Accessories Automotive Electronic Connector Connector Caps, Boots, Clips & Locks
Connector Type Automotive Connector Rectangular Connectors, Heavy Duty Automotive Connector Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5601 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
ix Industrial IO Plug - NDHN3A1 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination Solder
View Details
2 suppliers
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Rectangular Wire & Cable Connectors & Housings - 102387-7 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
7 suppliers