Amphenol Sine Systems Amphenol Sine Systems AWP-2P 2-Pin ATP Wedgelock Receptacle, Deutsch WP-2P Compatible AWP-2P

Description
Amphenol Sine Systems AWP-2P ATP Wedgelock Receptacles Category: Amphenol ATP Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # WP-2P Series: ATP Number of Pins: 2 Gauge 14-10 Ga. RoHs compliant Temperature Range: -67°F (-55°C) to 257°F (125°C) High-performance, cost effective alternative to Deutsch DTP connectors
Request a Quote Datasheet
Description
Amphenol Sine Systems AWP-2P ATP Wedgelock Receptacles Category: Amphenol ATP Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # WP-2P Series: ATP Number of Pins: 2 Gauge 14-10 Ga. RoHs compliant Temperature Range: -67°F (-55°C) to 257°F (125°C) High-performance, cost effective alternative to Deutsch DTP connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol Sine Systems AWP-2P 2-Pin ATP Wedgelock Receptacle, Deutsch WP-2P Compatible - 38837 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AWP-2P 2-Pin ATP Wedgelock Receptacle, Deutsch WP-2P Compatible
38837
Amphenol Sine Systems AWP-2P 2-Pin ATP Wedgelock Receptacle, Deutsch WP-2P Compatible 38837
Amphenol Sine Systems AWP-2P ATP Wedgelock Receptacles Category: Amphenol ATP Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # WP-2P Series: ATP Number of Pins: 2 Gauge 14-10 Ga. RoHs compliant Temperature Range: -67°F (-55°C) to 257°F (125°C) High-performance, cost effective alternative to Deutsch DTP connectors
  • Amphenol Sine Systems AWP-2P ATP Wedgelock Receptacles
  • Category: Amphenol ATP Series™ Connectors
  • Manufacturer: Amphenol Sine Systems
  • Deutsch Part # WP-2P
  • Series: ATP
  • Number of Pins: 2
  • Gauge 14-10 Ga.
  • RoHs compliant
  • Temperature Range: -67°F (-55°C) to 257°F (125°C)
  • High-performance, cost effective alternative to Deutsch DTP connectors
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Power Connectors
Product Number 38837
Product Name Amphenol Sine Systems AWP-2P 2-Pin ATP Wedgelock Receptacle, Deutsch WP-2P Compatible
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Circular Power Connectors - 1-213826-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Connector Cord Sets - A12A5MP2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details