Amphenol Sine Systems Amphenol Sine Systems AWM-8S 8-Pin ATM Plug Wedgelock, Deutsch WM-8S Compatible AWM-8S

Description
Amphenol Sine Systems AWM-8S ATM Plug Wedgelocks Category: Amphenol ATM Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # WM-8S Series: ATM Number of Pins: 8 Gauge 22-16 Ga. RoHs compliant Temp. Range: 257°F (125°C) to -67°F (-55°C) Meets or exceeds 1500VDC High-performance, cost effective alternative to Deutsch DTM connectors
Request a Quote Datasheet
Description
Amphenol Sine Systems AWM-8S ATM Plug Wedgelocks Category: Amphenol ATM Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # WM-8S Series: ATM Number of Pins: 8 Gauge 22-16 Ga. RoHs compliant Temp. Range: 257°F (125°C) to -67°F (-55°C) Meets or exceeds 1500VDC High-performance, cost effective alternative to Deutsch DTM connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol Sine Systems AWM-8S 8-Pin ATM Plug Wedgelock, Deutsch WM-8S Compatible - 38640 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AWM-8S 8-Pin ATM Plug Wedgelock, Deutsch WM-8S Compatible
38640
Amphenol Sine Systems AWM-8S 8-Pin ATM Plug Wedgelock, Deutsch WM-8S Compatible 38640
Amphenol Sine Systems AWM-8S ATM Plug Wedgelocks Category: Amphenol ATM Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # WM-8S Series: ATM Number of Pins: 8 Gauge 22-16 Ga. RoHs compliant Temp. Range: 257°F (125°C) to -67°F (-55°C) Meets or exceeds 1500VDC High-performance, cost effective alternative to Deutsch DTM connectors
  • Amphenol Sine Systems AWM-8S ATM Plug Wedgelocks
  • Category: Amphenol ATM Series™ Connectors
  • Manufacturer: Amphenol Sine Systems
  • Deutsch Part # WM-8S
  • Series: ATM
  • Number of Pins: 8
  • Gauge 22-16 Ga.
  • RoHs compliant
  • Temp. Range: 257°F (125°C) to -67°F (-55°C)
  • Meets or exceeds 1500VDC
  • High-performance, cost effective alternative to Deutsch DTM connectors
Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
Automotive Electronic Connector
2026-AWM-8S
Automotive Electronic Connector 2026-AWM-8S
Automotive Connectors WEDGELOCK PLUG Product overview: AWM-8S from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AWM-8S can be used for catalog matching and distributor lookup.

Automotive Connectors WEDGELOCK PLUG Product overview: AWM-8S from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AWM-8S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Philadelphia, PA, United States
AT 8C 20 AWG SKT PLG WEDGE

AT 8C 20 AWG SKT PLG WEDGE

Buy Now
Rectangular Connector Accessories - 889-1507-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
889-1507-ND
Rectangular Connector Accessories 889-1507-ND
Connector Wedge for Sockets For ATM Series

Connector Wedge for Sockets For ATM Series

Buy Now Datasheet
Connector Caps, Boots, Clips & Locks - AWM-8S - Chief Enterprises LLC
Elmhurst, IL, United States
Connector Caps, Boots, Clips & Locks
AWM-8S
Connector Caps, Boots, Clips & Locks AWM-8S
Wedge, Amphenol Sine, ATM Series, 8 Pin Plug Wedge

Wedge, Amphenol Sine, ATM Series, 8 Pin Plug Wedge

Supplier's Site

Technical Specifications

  Waytek, Inc. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. PEI-Genesis DigiKey Chief Enterprises LLC
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 38640 AWM-8S 2026-AWM-8S Amphenol Sine AWM-8S 889-1507-ND AWM-8S
Product Name Amphenol Sine Systems AWM-8S 8-Pin ATM Plug Wedgelock, Deutsch WM-8S Compatible Automotive Electronic Connector Rectangular Connector Accessories Connector Caps, Boots, Clips & Locks
Connector Type Automotive Connector Automotive Connector Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 180 Retaining Pins - 111812P8 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
Contact Size (AWG) 6 AWG
View Details
4 suppliers
Coaxial Connector (RF) Adapters - ABA.1S.275.NTL-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Mounting Free Hanging (In-Line)
View Details
2 suppliers