Amphenol Sine Systems Amphenol Sine Systems AWM-6P 6-Pin ATM Wedgelock Receptacle, Deutsch WM-6P Compatible AWM-6P

Description
Amphenol Sine Systems AWM-6P ATM Wedgelock Receptacles Category: Amphenol ATM Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # WM-6P Series: ATM Number of Pins: 6 Gauge 22-16 Ga. RoHs compliant Temp. Range: 257°F (125°C) to -67°F (-55°C) Meets or exceeds 1500VDC High-performance, cost effective alternative to Deutsch DTM connectors
Request a Quote Datasheet
Description
Amphenol Sine Systems AWM-6P ATM Wedgelock Receptacles Category: Amphenol ATM Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # WM-6P Series: ATM Number of Pins: 6 Gauge 22-16 Ga. RoHs compliant Temp. Range: 257°F (125°C) to -67°F (-55°C) Meets or exceeds 1500VDC High-performance, cost effective alternative to Deutsch DTM connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol Sine Systems AWM-6P 6-Pin ATM Wedgelock Receptacle, Deutsch WM-6P Compatible - 38639 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AWM-6P 6-Pin ATM Wedgelock Receptacle, Deutsch WM-6P Compatible
38639
Amphenol Sine Systems AWM-6P 6-Pin ATM Wedgelock Receptacle, Deutsch WM-6P Compatible 38639
Amphenol Sine Systems AWM-6P ATM Wedgelock Receptacles Category: Amphenol ATM Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # WM-6P Series: ATM Number of Pins: 6 Gauge 22-16 Ga. RoHs compliant Temp. Range: 257°F (125°C) to -67°F (-55°C) Meets or exceeds 1500VDC High-performance, cost effective alternative to Deutsch DTM connectors
  • Amphenol Sine Systems AWM-6P ATM Wedgelock Receptacles
  • Category: Amphenol ATM Series™ Connectors
  • Manufacturer: Amphenol Sine Systems
  • Deutsch Part # WM-6P
  • Series: ATM
  • Number of Pins: 6
  • Gauge 22-16 Ga.
  • RoHs compliant
  • Temp. Range: 257°F (125°C) to -67°F (-55°C)
  • Meets or exceeds 1500VDC
  • High-performance, cost effective alternative to Deutsch DTM connectors
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Power Connectors
Product Number 38639
Product Name Amphenol Sine Systems AWM-6P 6-Pin ATM Wedgelock Receptacle, Deutsch WM-6P Compatible
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

IP67 Watertight Straight Receptacle - F41S05A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Connector Cord Sets - A12A5MN2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
20 Amp Tamper Resistant Decorative Outlet, Side Wire & Back Wire, Commercial Grade - 2012C - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details