Amphenol Sine Systems Automotive Electronic Connector AWM-4S

Description
Automotive Connectors WEDGELOCK PLUG Product overview: AWM-4S from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AWM-4S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Automotive Connectors WEDGELOCK PLUG Product overview: AWM-4S from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AWM-4S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive Electronic Connector
2026-AWM-4S
Automotive Electronic Connector 2026-AWM-4S
Automotive Connectors WEDGELOCK PLUG Product overview: AWM-4S from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AWM-4S can be used for catalog matching and distributor lookup.

Automotive Connectors WEDGELOCK PLUG Product overview: AWM-4S from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AWM-4S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Philadelphia, PA, United States
AWM-4S

AWM-4S

Buy Now
Rectangular Connector Accessories - 889-1503-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
889-1503-ND
Rectangular Connector Accessories 889-1503-ND
Connector Wedge for Sockets For ATM Series

Connector Wedge for Sockets For ATM Series

Buy Now Datasheet
Amphenol Sine Systems AWM-4S 4-Pin ATM Plug Wedgelock, Deutsch WM-4S Compatible - 38636 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AWM-4S 4-Pin ATM Plug Wedgelock, Deutsch WM-4S Compatible
38636
Amphenol Sine Systems AWM-4S 4-Pin ATM Plug Wedgelock, Deutsch WM-4S Compatible 38636
Amphenol Sine Systems AWM-4S ATM Plug Wedgelocks Category: Amphenol ATM Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # WM-4S Series: ATM Number of Pins: 4 Gauge 22-16 Ga. RoHS compliant Temperature Range: 257°F (125°C) to -67°F (-55°C) Meets or exceeds 1500VDC High-performance, cost effective alternative to Deutsch DTM connectors
  • Amphenol Sine Systems AWM-4S ATM Plug Wedgelocks
  • Category: Amphenol ATM Series™ Connectors
  • Manufacturer: Amphenol Sine Systems
  • Deutsch Part # WM-4S
  • Series: ATM
  • Number of Pins: 4
  • Gauge 22-16 Ga.
  • RoHS compliant
  • Temperature Range: 257°F (125°C) to -67°F (-55°C)
  • Meets or exceeds 1500VDC
  • High-performance, cost effective alternative to Deutsch DTM connectors
Supplier's Site Datasheet
Connector Caps, Boots, Clips & Locks - AWM-4S - Chief Enterprises LLC
Elmhurst, IL, United States
Connector Caps, Boots, Clips & Locks
AWM-4S
Connector Caps, Boots, Clips & Locks AWM-4S
Wedge, Amphenol Sine, ATM Series, 4 Pin Plug Wedge

Wedge, Amphenol Sine, ATM Series, 4 Pin Plug Wedge

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. PEI-Genesis DigiKey Waytek, Inc. Chief Enterprises LLC
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2026-AWM-4S Amphenol Sine AWM-4S 889-1503-ND 38636 AWM-4S
Product Name Automotive Electronic Connector Rectangular Connector Accessories Amphenol Sine Systems AWM-4S 4-Pin ATM Plug Wedgelock, Deutsch WM-4S Compatible Connector Caps, Boots, Clips & Locks
Connector Type Automotive Connector Rectangular Connectors, Heavy Duty Automotive Connector Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

HSD Cable Assemblies - HP2TM1BFDB0500 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Automotive Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
Terminal Blocks - 39.1311 - Powell Electronics, Inc.
Specs
Termination PCB
View Details