Amphenol Sine Systems Amphenol Sine Systems AWM-3P 3-Pin ATM Wedgelock Receptacle, Deutsch WM-3P Compatible AWM-3P

Description
Amphenol Sine Systems AWM-3P ATM Wedgelock Receptacles Category: Amphenol ATM Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # WM-3P Series: ATM Number of Pins: 3 Gauge 22-16 Ga. RoHS compliant Temperature Range: 257°F (125°C) to -67°F (-55°C) Meets or exceeds 1500VDC High-performance, cost effective alternative to Deutsch DTM connectors
Request a Quote Datasheet
Description
Amphenol Sine Systems AWM-3P ATM Wedgelock Receptacles Category: Amphenol ATM Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # WM-3P Series: ATM Number of Pins: 3 Gauge 22-16 Ga. RoHS compliant Temperature Range: 257°F (125°C) to -67°F (-55°C) Meets or exceeds 1500VDC High-performance, cost effective alternative to Deutsch DTM connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol Sine Systems AWM-3P 3-Pin ATM Wedgelock Receptacle, Deutsch WM-3P Compatible - 38635 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AWM-3P 3-Pin ATM Wedgelock Receptacle, Deutsch WM-3P Compatible
38635
Amphenol Sine Systems AWM-3P 3-Pin ATM Wedgelock Receptacle, Deutsch WM-3P Compatible 38635
Amphenol Sine Systems AWM-3P ATM Wedgelock Receptacles Category: Amphenol ATM Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # WM-3P Series: ATM Number of Pins: 3 Gauge 22-16 Ga. RoHS compliant Temperature Range: 257°F (125°C) to -67°F (-55°C) Meets or exceeds 1500VDC High-performance, cost effective alternative to Deutsch DTM connectors
  • Amphenol Sine Systems AWM-3P ATM Wedgelock Receptacles
  • Category: Amphenol ATM Series™ Connectors
  • Manufacturer: Amphenol Sine Systems
  • Deutsch Part # WM-3P
  • Series: ATM
  • Number of Pins: 3
  • Gauge 22-16 Ga.
  • RoHS compliant
  • Temperature Range: 257°F (125°C) to -67°F (-55°C)
  • Meets or exceeds 1500VDC
  • High-performance, cost effective alternative to Deutsch DTM connectors
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Power Connectors
Product Number 38635
Product Name Amphenol Sine Systems AWM-3P 3-Pin ATM Wedgelock Receptacle, Deutsch WM-3P Compatible
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
IEC 60320 C20 Screw Mount AC Power Inlet with 0.187
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers
20A/125V North American Screw Mount Receptacle - 88272100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-20
View Details
Connector Cord Sets - A12A5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details