Amphenol Sine Systems Amphenol Sine Systems AWM-2P 2-Pin ATM Wedgelock Receptacle, Deutsch WM-2P Compatible AWM-2P

Description
Amphenol Sine Systems AWM-2P ATM Wedgelock Receptacles Category: Amphenol ATM Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # WM-2P Series: ATM Number of Pins: 2 Gauge 22-16 Ga. RoHS compliant Temperature Range: 257°F (125°C) to -67°F (-55°C) Meets or exceeds 1500VDC High-performance, cost effective alternative to Deutsch DTM connectors
Request a Quote Datasheet
Description
Amphenol Sine Systems AWM-2P ATM Wedgelock Receptacles Category: Amphenol ATM Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # WM-2P Series: ATM Number of Pins: 2 Gauge 22-16 Ga. RoHS compliant Temperature Range: 257°F (125°C) to -67°F (-55°C) Meets or exceeds 1500VDC High-performance, cost effective alternative to Deutsch DTM connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol Sine Systems AWM-2P 2-Pin ATM Wedgelock Receptacle, Deutsch WM-2P Compatible - 38633 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AWM-2P 2-Pin ATM Wedgelock Receptacle, Deutsch WM-2P Compatible
38633
Amphenol Sine Systems AWM-2P 2-Pin ATM Wedgelock Receptacle, Deutsch WM-2P Compatible 38633
Amphenol Sine Systems AWM-2P ATM Wedgelock Receptacles Category: Amphenol ATM Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # WM-2P Series: ATM Number of Pins: 2 Gauge 22-16 Ga. RoHS compliant Temperature Range: 257°F (125°C) to -67°F (-55°C) Meets or exceeds 1500VDC High-performance, cost effective alternative to Deutsch DTM connectors
  • Amphenol Sine Systems AWM-2P ATM Wedgelock Receptacles
  • Category: Amphenol ATM Series™ Connectors
  • Manufacturer: Amphenol Sine Systems
  • Deutsch Part # WM-2P
  • Series: ATM
  • Number of Pins: 2
  • Gauge 22-16 Ga.
  • RoHS compliant
  • Temperature Range: 257°F (125°C) to -67°F (-55°C)
  • Meets or exceeds 1500VDC
  • High-performance, cost effective alternative to Deutsch DTM connectors
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Power Connectors
Product Number 38633
Product Name Amphenol Sine Systems AWM-2P 2-Pin ATM Wedgelock Receptacle, Deutsch WM-2P Compatible
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 1218148-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Standards / Certifications RoHS
View Details
15A/125V North American Snap-In Receptacle - 88221100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-15
View Details
AC Power Entry Modules - 3-104-307 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details