Amphenol Corporation Rectangular Connector Accessories AW8S

Description
Connector Wedge for Sockets For AT Series™
Request a Quote Datasheet
Description
Connector Wedge for Sockets For AT Series™
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Accessories - 889-1045-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
889-1045-ND
Rectangular Connector Accessories 889-1045-ND
Connector Wedge for Sockets For AT Series™

Connector Wedge for Sockets For AT Series™

Buy Now Datasheet
Automotive Connectors - 6964238 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
6964238
Automotive Connectors 6964238
Amphenol Industrial AW8S

Amphenol Industrial AW8S

Supplier's Site
Philadelphia, PA, United States
AT 8C 16 AWG SKT PLG WEDGE

AT 8C 16 AWG SKT PLG WEDGE

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Amphenol Sine Systems AW8S 8-Pin Plug Wedge, Deutsch W8S Compatible - 38190 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AW8S 8-Pin Plug Wedge, Deutsch W8S Compatible
38190
Amphenol Sine Systems AW8S 8-Pin Plug Wedge, Deutsch W8S Compatible 38190
Amphenol Sine Systems AW8S Plug Wedges Category: Amphenol AT Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # W8S Series: AT Number of Pins: 8 Deutsch DT compatible connector line
  • Amphenol Sine Systems AW8S Plug Wedges
  • Category: Amphenol AT Series™ Connectors
  • Manufacturer: Amphenol Sine Systems
  • Deutsch Part # W8S
  • Series: AT
  • Number of Pins: 8
  • Deutsch DT compatible connector line
Supplier's Site Datasheet
Wedgelock, For At Plugs, 8Way; Accessory Type Amphenol - 85R5247 - Newark, An Avnet Company
Chicago, IL, United States
Wedgelock, For At Plugs, 8Way; Accessory Type Amphenol
85R5247
Wedgelock, For At Plugs, 8Way; Accessory Type Amphenol 85R5247
WEDGELOCK, FOR AT PLUGS, 8WAY; Accessory Type:Wedgelock; For Use With:AT Series Connectors; Product Range:AT Series; Connector Mounting:Cable Mount; Gender:Plug; No. of Contacts:8Contacts RoHS Compliant: Yes

WEDGELOCK, FOR AT PLUGS, 8WAY; Accessory Type:Wedgelock; For Use With:AT Series Connectors; Product Range:AT Series; Connector Mounting:Cable Mount; Gender:Plug; No. of Contacts:8Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
8 PIN PLUG WEDGE - 70060081 - Allied Electronics, Inc.
Fort Worth, TX, USA
8 PIN PLUG WEDGE
70060081
8 PIN PLUG WEDGE 70060081
Amphenol Sine Systems AT Series™ connectors were designed as a high-performance, cost effective solution to be used within the heavy equipment, agricultural, automotive, military, alternative energy and other demanding interconnect architectures. The AT Series™ contain superior environmental seals, seal retention capabilities and feature Amphenol Sine Systems RockSolid™ Contact technology and are completely compatible with all other existing standard products industry-wide.

Amphenol Sine Systems AT Series™ connectors were designed as a high-performance, cost effective solution to be used within the heavy equipment, agricultural, automotive, military, alternative energy and other demanding interconnect architectures. The AT Series™ contain superior environmental seals, seal retention capabilities and feature Amphenol Sine Systems RockSolid™ Contact technology and are completely compatible with all other existing standard products industry-wide.

Supplier's Site
Connector Caps, Boots, Clips & Locks - AW8S - Chief Enterprises LLC
Elmhurst, IL, United States
Connector Caps, Boots, Clips & Locks
AW8S
Connector Caps, Boots, Clips & Locks AW8S
Wedge, Amphenol Sine, AT Series, 8 Pin Plug Wedge

Wedge, Amphenol Sine, AT Series, 8 Pin Plug Wedge

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. PEI-Genesis Powell Electronics, Inc. Waytek, Inc. Newark, An Avnet Company Allied Electronics, Inc. Chief Enterprises LLC
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-1045-ND 6964238 Amphenol Sine AW8S AW8S 38190 85R5247 70060081 AW8S
Product Name Rectangular Connector Accessories Automotive Connectors Amphenol Sine Systems AW8S 8-Pin Plug Wedge, Deutsch W8S Compatible Wedgelock, For At Plugs, 8Way; Accessory Type Amphenol 8 PIN PLUG WEDGE Connector Caps, Boots, Clips & Locks
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector; Card Edge Connector Automotive Connector Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products