Amphenol Sine Systems Amphenol Sine Systems AW3S 3-Pin Plug Wedge, Deutsch W3S Compatible AW3S

Description
Amphenol Sine Systems AW3S Plug Wedges Category: Amphenol AT Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # W3S Series: AT Number of Pins: 3 Deutsch DT compatible connector line
Request a Quote Datasheet
Description
Amphenol Sine Systems AW3S Plug Wedges Category: Amphenol AT Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # W3S Series: AT Number of Pins: 3 Deutsch DT compatible connector line
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol Sine Systems AW3S 3-Pin Plug Wedge, Deutsch W3S Compatible - 38184 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AW3S 3-Pin Plug Wedge, Deutsch W3S Compatible
38184
Amphenol Sine Systems AW3S 3-Pin Plug Wedge, Deutsch W3S Compatible 38184
Amphenol Sine Systems AW3S Plug Wedges Category: Amphenol AT Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # W3S Series: AT Number of Pins: 3 Deutsch DT compatible connector line
  • Amphenol Sine Systems AW3S Plug Wedges
  • Category: Amphenol AT Series™ Connectors
  • Manufacturer: Amphenol Sine Systems
  • Deutsch Part # W3S
  • Series: AT
  • Number of Pins: 3
  • Deutsch DT compatible connector line
Supplier's Site Datasheet
Rectangular Connector Accessories - 889-1039-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
889-1039-ND
Rectangular Connector Accessories 889-1039-ND
Connector Wedge for Sockets For AT Series™

Connector Wedge for Sockets For AT Series™

Buy Now Datasheet
Philadelphia, PA, United States
AT 3C SKT PLG WEDGELOCK

AT 3C SKT PLG WEDGELOCK

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Swedesboro, NJ, United States
3 Position Plug Wedgelock

3 Position Plug Wedgelock

Buy Now
Singapore, Singapore
Automotive Electronic Connector
2026-AW3S
Automotive Electronic Connector 2026-AW3S
Automotive Connectors 3-WAY WEDGELOCK PLUG Product overview: AW3S from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AW3S can be used for catalog matching and distributor lookup.

Automotive Connectors 3-WAY WEDGELOCK PLUG Product overview: AW3S from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AW3S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
3 PIN PLUG WEDGE - 70060075 - Allied Electronics, Inc.
Fort Worth, TX, USA
3 PIN PLUG WEDGE
70060075
3 PIN PLUG WEDGE 70060075
Amphenol Sine Systems AT Series™ connectors were designed as a high-performance, cost effective solution to be used within the heavy equipment, agricultural, automotive, military, alternative energy and other demanding interconnect architectures. The AT Series™ contain superior environmental seals, seal retention capabilities and feature Amphenol Sine Systems RockSolid™ Contact technology and are completely compatible with all other existing standard products industry-wide.

Amphenol Sine Systems AT Series™ connectors were designed as a high-performance, cost effective solution to be used within the heavy equipment, agricultural, automotive, military, alternative energy and other demanding interconnect architectures. The AT Series™ contain superior environmental seals, seal retention capabilities and feature Amphenol Sine Systems RockSolid™ Contact technology and are completely compatible with all other existing standard products industry-wide.

Supplier's Site
Connector Caps, Boots, Clips & Locks - AW3S - Chief Enterprises LLC
Elmhurst, IL, United States
Connector Caps, Boots, Clips & Locks
AW3S
Connector Caps, Boots, Clips & Locks AW3S
Wedge, Amphenol Sine, AT Series, 3 Pin Plug Wedge

Wedge, Amphenol Sine, AT Series, 3 Pin Plug Wedge

Supplier's Site

Technical Specifications

  Waytek, Inc. DigiKey PEI-Genesis Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Chief Enterprises LLC
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 38184 889-1039-ND Amphenol Sine AW3S AW3S 2026-AW3S 70060075 AW3S
Product Name Amphenol Sine Systems AW3S 3-Pin Plug Wedge, Deutsch W3S Compatible Rectangular Connector Accessories Automotive Electronic Connector 3 PIN PLUG WEDGE Connector Caps, Boots, Clips & Locks
Connector Type Automotive Connector Rectangular Connectors, Heavy Duty Automotive Connector Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ve-NET™ - VNTBR12D2001SR - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Automotive Connector
Geometry Right Angle
Termination Through-hole
View Details
2 suppliers
Terminal Blocks - 39.1306 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Din Rail, Channel - 2946-2002-1811-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details