Amphenol Corporation Rectangular Connector Accessories AW12S

Description
Connector Wedge for Sockets For AT Series™
Request a Quote Datasheet
Description
Connector Wedge for Sockets For AT Series™
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Accessories - 889-1047-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
889-1047-ND
Rectangular Connector Accessories 889-1047-ND
Connector Wedge for Sockets For AT Series™

Connector Wedge for Sockets For AT Series™

Buy Now Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Swedesboro, NJ, United States
12-Way Wedgelock Plug

12-Way Wedgelock Plug

Buy Now
Philadelphia, PA, United States
AT 12C 16 AWG SKT PLG WEDGE

AT 12C 16 AWG SKT PLG WEDGE

Buy Now
Singapore, Singapore
Automotive Electronic Connector
2026-AW12S
Automotive Electronic Connector 2026-AW12S
Automotive Connectors 12 Pin Plug Wedge Product overview: AW12S from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AW12S can be used for catalog matching and distributor lookup.

Automotive Connectors 12 Pin Plug Wedge Product overview: AW12S from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AW12S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Amphenol Sine Systems AW12S 12-Pin Plug Wedge, Deutsch W12S Compatible - 38192 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AW12S 12-Pin Plug Wedge, Deutsch W12S Compatible
38192
Amphenol Sine Systems AW12S 12-Pin Plug Wedge, Deutsch W12S Compatible 38192
Amphenol Sine Systems AW12S Plug Wedges Category: Amphenol AT Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # W12S Series: AT Number of Pins: 12 Deutsch DT compatible connector line
  • Amphenol Sine Systems AW12S Plug Wedges
  • Category: Amphenol AT Series™ Connectors
  • Manufacturer: Amphenol Sine Systems
  • Deutsch Part # W12S
  • Series: AT
  • Number of Pins: 12
  • Deutsch DT compatible connector line
Supplier's Site Datasheet
Automotive Connectors - 6964240 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
6964240
Automotive Connectors 6964240
Amphenol Industrial AW12S

Amphenol Industrial AW12S

Supplier's Site
12 PIN PLUG WEDGE - 70060083 - Allied Electronics, Inc.
Fort Worth, TX, USA
12 PIN PLUG WEDGE
70060083
12 PIN PLUG WEDGE 70060083
Amphenol Sine Systems AT Series™ connectors were designed as a high-performance, cost effective solution to be used within the heavy equipment, agricultural, automotive, military, alternative energy and other demanding interconnect architectures. The AT Series™ contain superior environmental seals, seal retention capabilities and feature Amphenol Sine Systems RockSolid™ Contact technology and are completely compatible with all other existing standard products industry-wide.

Amphenol Sine Systems AT Series™ connectors were designed as a high-performance, cost effective solution to be used within the heavy equipment, agricultural, automotive, military, alternative energy and other demanding interconnect architectures. The AT Series™ contain superior environmental seals, seal retention capabilities and feature Amphenol Sine Systems RockSolid™ Contact technology and are completely compatible with all other existing standard products industry-wide.

Supplier's Site
Connector Caps, Boots, Clips & Locks - AW12S - Chief Enterprises LLC
Elmhurst, IL, United States
Connector Caps, Boots, Clips & Locks
AW12S
Connector Caps, Boots, Clips & Locks AW12S
Wedge, Amphenol Sine, AT Series, 12 Pin Plug Wedge

Wedge, Amphenol Sine, AT Series, 12 Pin Plug Wedge

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. PEI-Genesis ERSAELECTRONICS PTE. LTD. Waytek, Inc. RS Components, Ltd. Allied Electronics, Inc. Chief Enterprises LLC
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-1047-ND AW12S Amphenol Sine AW12S 2026-AW12S 38192 6964240 70060083 AW12S
Product Name Rectangular Connector Accessories Automotive Electronic Connector Amphenol Sine Systems AW12S 12-Pin Plug Wedge, Deutsch W12S Compatible Automotive Connectors 12 PIN PLUG WEDGE Connector Caps, Boots, Clips & Locks
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector Automotive Connector Automotive Connector; Card Edge Connector Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-13100TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2214/1000-492-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers