Amphenol Corporation Amphenol AV-THLIN2RCAM-005 Thin-line Single RCA Coaxial Cable - RCA Male / RCA Male (Coaxial Digital Audio Compatible) 5ft AV-THLIN2RCAM-005

Description
Buy 5ft Amphenol AV-THLIN2RCAM-005 Cables Direct from the Factory at Cables on Demand. This low-profile thin-line (RG179) RCA to RCA coaxial cable assembly features a much smaller diameter than standard RG59, allowing greater installation flexibility. Despite its small size, the proper 75 ohm impedance is maintained to ensure optimal signal transfer. These fully shielded cables feature molded RCA connector terminations for strain relief purposes. Ideal for short runs, these cables are excellent for connecting video displays, processors, and amplifiers with RCA type jacks. Our thin-line RCA cables are also perfect for transmitting coaxial digital surround sound audio signals. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Description
Buy 5ft Amphenol AV-THLIN2RCAM-005 Cables Direct from the Factory at Cables on Demand. This low-profile thin-line (RG179) RCA to RCA coaxial cable assembly features a much smaller diameter than standard RG59, allowing greater installation flexibility. Despite its small size, the proper 75 ohm impedance is maintained to ensure optimal signal transfer. These fully shielded cables feature molded RCA connector terminations for strain relief purposes. Ideal for short runs, these cables are excellent for connecting video displays, processors, and amplifiers with RCA type jacks. Our thin-line RCA cables are also perfect for transmitting coaxial digital surround sound audio signals. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Suppliers

Company
Product
Description
Supplier Links
Amphenol AV-THLIN2RCAM-005 Thin-line Single RCA Coaxial Cable - RCA Male / RCA Male (Coaxial Digital Audio Compatible) 5ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol AV-THLIN2RCAM-005 Thin-line Single RCA Coaxial Cable - RCA Male / RCA Male (Coaxial Digital Audio Compatible) 5ft
Amphenol AV-THLIN2RCAM-005 Thin-line Single RCA Coaxial Cable - RCA Male / RCA Male (Coaxial Digital Audio Compatible) 5ft
Buy 5ft Amphenol AV-THLIN2RCAM-005 Cables Direct from the Factory at Cables on Demand. This low-profile thin-line (RG179) RCA to RCA coaxial cable assembly features a much smaller diameter than standard RG59, allowing greater installation flexibility. Despite its small size, the proper 75 ohm impedance is maintained to ensure optimal signal transfer. These fully shielded cables feature molded RCA connector terminations for strain relief purposes. Ideal for short runs, these cables are excellent for connecting video displays, processors, and amplifiers with RCA type jacks. Our thin-line RCA cables are also perfect for transmitting coaxial digital surround sound audio signals. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 5ft Amphenol AV-THLIN2RCAM-005 Cables Direct from the Factory at Cables on Demand. This low-profile thin-line (RG179) RCA to RCA coaxial cable assembly features a much smaller diameter than standard RG59, allowing greater installation flexibility. Despite its small size, the proper 75 ohm impedance is maintained to ensure optimal signal transfer. These fully shielded cables feature molded RCA connector terminations for strain relief purposes. Ideal for short runs, these cables are excellent for connecting video displays, processors, and amplifiers with RCA type jacks. Our thin-line RCA cables are also perfect for transmitting coaxial digital surround sound audio signals. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now

Technical Specifications

  Amphenol Cables on Demand
Product Category Cable Assemblies
Product Name Amphenol AV-THLIN2RCAM-005 Thin-line Single RCA Coaxial Cable - RCA Male / RCA Male (Coaxial Digital Audio Compatible) 5ft
Application Audio; Video
Product Type Patch
Cable Type Coaxial
Cable Length 5 ft (15.24 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
TNC Male to Female Test Cable, RG142B/U - 1155 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Gender Male-Female
View Details