Amphenol Cables on Demand Amphenol AV-THLIN2BNCM-005 Thin-line Coaxial Cable - BNC Male / BNC Male (SDI Compatible) 5ft AV-THLIN2BNCM-005

Description
Buy 5ft Amphenol AV-THLIN2BNCM-005 Cables Direct from the Factory at Cables on Demand. This low-profile thin-line (RG179) BNC to BNC coaxial cable assembly features a much smaller diameter than standard RG59, allowing greater installation flexibility. Despite its small size, the proper 75 ohm impedance is maintained to ensure optimal signal transfer. These fully shielded cables feature molded BNC connector terminations for strain relief purposes. Ideal for short runs, these cables are excellent for connecting video displays, processors, and amplifiers with BNC type jacks. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet
Description
Buy 5ft Amphenol AV-THLIN2BNCM-005 Cables Direct from the Factory at Cables on Demand. This low-profile thin-line (RG179) BNC to BNC coaxial cable assembly features a much smaller diameter than standard RG59, allowing greater installation flexibility. Despite its small size, the proper 75 ohm impedance is maintained to ensure optimal signal transfer. These fully shielded cables feature molded BNC connector terminations for strain relief purposes. Ideal for short runs, these cables are excellent for connecting video displays, processors, and amplifiers with BNC type jacks. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol AV-THLIN2BNCM-005 Thin-line Coaxial Cable - BNC Male / BNC Male (SDI Compatible) 5ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol AV-THLIN2BNCM-005 Thin-line Coaxial Cable - BNC Male / BNC Male (SDI Compatible) 5ft
Amphenol AV-THLIN2BNCM-005 Thin-line Coaxial Cable - BNC Male / BNC Male (SDI Compatible) 5ft
Buy 5ft Amphenol AV-THLIN2BNCM-005 Cables Direct from the Factory at Cables on Demand. This low-profile thin-line (RG179) BNC to BNC coaxial cable assembly features a much smaller diameter than standard RG59, allowing greater installation flexibility. Despite its small size, the proper 75 ohm impedance is maintained to ensure optimal signal transfer. These fully shielded cables feature molded BNC connector terminations for strain relief purposes. Ideal for short runs, these cables are excellent for connecting video displays, processors, and amplifiers with BNC type jacks. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 5ft Amphenol AV-THLIN2BNCM-005 Cables Direct from the Factory at Cables on Demand. This low-profile thin-line (RG179) BNC to BNC coaxial cable assembly features a much smaller diameter than standard RG59, allowing greater installation flexibility. Despite its small size, the proper 75 ohm impedance is maintained to ensure optimal signal transfer. These fully shielded cables feature molded BNC connector terminations for strain relief purposes. Ideal for short runs, these cables are excellent for connecting video displays, processors, and amplifiers with BNC type jacks. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now
Coaxial Cables (RF) - 3272-AV-THLIN2BNCM-005-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3272-AV-THLIN2BNCM-005-ND
Coaxial Cables (RF) 3272-AV-THLIN2BNCM-005-ND
COAX CABLE BNC TO BNC 5'

COAX CABLE BNC TO BNC 5'

Buy Now Datasheet
Rf Cable Assembly, Bnc Str Plug, 5 ; Connector Type A Amphenol Cables On Demand - 78Y0253 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assembly, Bnc Str Plug, 5 ; Connector Type A Amphenol Cables On Demand
78Y0253
Rf Cable Assembly, Bnc Str Plug, 5 ; Connector Type A Amphenol Cables On Demand 78Y0253
RF CABLE ASSEMBLY, BNC STR PLUG, 5 ; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:-; Impedance:-; Cable Length - Imperial:5ft; Cable Length - Metric:1.52m; Jacket Color:Black RoHS Compliant: Yes

RF CABLE ASSEMBLY, BNC STR PLUG, 5 ; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:-; Impedance:-; Cable Length - Imperial:5ft; Cable Length - Metric:1.52m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - AV-THLIN2BNCM-005 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
AV-THLIN2BNCM-005
RF Cable Assemblies AV-THLIN2BNCM-005
RF Cable Assemblies Thin Line Coax Cable BNC M / BNC M, 5'

RF Cable Assemblies Thin Line Coax Cable BNC M / BNC M, 5'

Buy Now Datasheet

Technical Specifications

  Amphenol Cables on Demand DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3272-AV-THLIN2BNCM-005-ND 78Y0253 AV-THLIN2BNCM-005
Product Name Amphenol AV-THLIN2BNCM-005 Thin-line Coaxial Cable - BNC Male / BNC Male (SDI Compatible) 5ft Coaxial Cables (RF) Rf Cable Assembly, Bnc Str Plug, 5 ; Connector Type A Amphenol Cables On Demand RF Cable Assemblies
Application Video RF RF RF
Product Type Patch
Cable Type Coaxial Coaxial
Cable Length 5 ft (15.24 dm) 4.99 ft (15.2 dm)
Unlock Full Specs
to access all available technical data

Similar Products