Display Port M to Display Port M 30AWG 1M Product overview: AV-DPMDPM0000-001 from Amphenol is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Barrel - Audio Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 463-AV-DPMDPM0000-00
Manufacturer: Amphenol
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1085499-AV-DPMDPM000
Categories: Barrel - Audio Cables
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Buy 1m (3.3') Amphenol AV-DPMDPM0000-001 Cables Direct from the Factory at Cables on Demand. 1m (3.3ft) DisplayPort cables by Amphenol AssembleTech combine ultra-high-bitrate support (10.8 Gbps) with superior manufacturing techniques for the most reliable digital video interface possible. Each DisplayPort cable is precision-cut, terminated to latching DisplayPort connectors, and overmolded to reduce wear. 100% screen tested before shipment. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Amphenol Cables on Demand | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 463-AV-DPMDPM0000-001 | 1085499-AV-DPMDPM0000-001 | |
| Product Name | Cable Assembly | Barrel - Audio Cables - AV-DPMDPM0000-001 | Amphenol AV-DPMDPM0000-001 1m DisplayPort Cable - Amphenol DisplayPort 1.1 Certified Cable (3.3ft) 1m (3.3') |
| Standards / Certifications | RoHS | RoHS |