Amphenol Sine Systems Amphenol Sine AUTK-20 Adjustable Crimping Tool, Size 20 Contacts AUTK-20

Description
Contact Crimping Tools are available for Size 20, Size 16 and Size 12 machined pin and socket contacts and are ideal for use with our A Series™ Family of sealed heavy-duty, multi-pin plastic and metal connectors. The connectors were developed as a high-performance, cost-effective solution for use with Heavy Equipment, Agricultural, Automotive, Military, Alternate Energy, and other demanding interconnect architectures. The A Series™ Family bridges the gap between controlled and harsh environmental conditions to keep you connected. Amphenol Sine AUTK-20 Adjustable Crimping Tool Category: Crimpers Manufacturer: Amphenol Sine Systems Industry standard 4 indent/8 impression crimper for reliably secure crimps Smooth ratcheting mechanism ensures consistent results every time Adjustable crimping force (1-7 settings) provides adaptability to a variety of contacts High-quality materials ensure durability and long term wearability Terminal Type: Machined Pin & Socket Terminals Contact Size: Size 20 Wire Gauge Range: 16-22 Gauge
Request a Quote Datasheet
Description
Contact Crimping Tools are available for Size 20, Size 16 and Size 12 machined pin and socket contacts and are ideal for use with our A Series™ Family of sealed heavy-duty, multi-pin plastic and metal connectors. The connectors were developed as a high-performance, cost-effective solution for use with Heavy Equipment, Agricultural, Automotive, Military, Alternate Energy, and other demanding interconnect architectures. The A Series™ Family bridges the gap between controlled and harsh environmental conditions to keep you connected. Amphenol Sine AUTK-20 Adjustable Crimping Tool Category: Crimpers Manufacturer: Amphenol Sine Systems Industry standard 4 indent/8 impression crimper for reliably secure crimps Smooth ratcheting mechanism ensures consistent results every time Adjustable crimping force (1-7 settings) provides adaptability to a variety of contacts High-quality materials ensure durability and long term wearability Terminal Type: Machined Pin & Socket Terminals Contact Size: Size 20 Wire Gauge Range: 16-22 Gauge
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol Sine AUTK-20 Adjustable Crimping Tool, Size 20 Contacts - 40115 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine AUTK-20 Adjustable Crimping Tool, Size 20 Contacts
40115
Amphenol Sine AUTK-20 Adjustable Crimping Tool, Size 20 Contacts 40115
Contact Crimping Tools are available for Size 20, Size 16 and Size 12 machined pin and socket contacts and are ideal for use with our A Series™ Family of sealed heavy-duty, multi-pin plastic and metal connectors. The connectors were developed as a high-performance, cost-effective solution for use with Heavy Equipment, Agricultural, Automotive, Military, Alternate Energy, and other demanding interconnect architectures. The A Series™ Family bridges the gap between controlled and harsh environmental conditions to keep you connected. Amphenol Sine AUTK-20 Adjustable Crimping Tool Category: Crimpers Manufacturer: Amphenol Sine Systems Industry standard 4 indent/8 impression crimper for reliably secure crimps Smooth ratcheting mechanism ensures consistent results every time Adjustable crimping force (1-7 settings) provides adaptability to a variety of contacts High-quality materials ensure durability and long term wearability Terminal Type: Machined Pin & Socket Terminals Contact Size: Size 20 Wire Gauge Range: 16-22 Gauge

Contact Crimping Tools are available for Size 20, Size 16 and Size 12 machined pin and socket contacts and are ideal for use with our A Series™ Family of sealed heavy-duty, multi-pin plastic and metal connectors. The connectors were developed as a high-performance, cost-effective solution for use with Heavy Equipment, Agricultural, Automotive, Military, Alternate Energy, and other demanding interconnect architectures. The A Series™ Family bridges the gap between controlled and harsh environmental conditions to keep you connected.

  • Amphenol Sine AUTK-20 Adjustable Crimping Tool
  • Category: Crimpers
  • Manufacturer: Amphenol Sine Systems
  • Industry standard 4 indent/8 impression crimper for reliably secure crimps
  • Smooth ratcheting mechanism ensures consistent results every time
  • Adjustable crimping force (1-7 settings) provides adaptability to a variety of contacts
  • High-quality materials ensure durability and long term wearability
  • Terminal Type: Machined Pin & Socket Terminals
  • Contact Size: Size 20
  • Wire Gauge Range: 16-22 Gauge
Supplier's Site
Crimpers, Applicators, Presses - 889-AUTK-20-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
889-AUTK-20-ND
Crimpers, Applicators, Presses 889-AUTK-20-ND
SIZE 20 CONTACT CRIMPING TOOL, A

SIZE 20 CONTACT CRIMPING TOOL, A

Buy Now Datasheet

Technical Specifications

  Waytek, Inc. DigiKey
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 40115 889-AUTK-20-ND
Product Name Amphenol Sine AUTK-20 Adjustable Crimping Tool, Size 20 Contacts Crimpers, Applicators, Presses
Tool Type Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Crimpers - 1368-B - VAST STOCK CO., LIMITED
Anderson Power Products
Specs
Tool Type Crimper
View Details
Wire Strippers - 1201939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Tool Type Stripper
Form Factor Handheld
View Details
Crimp Hand Tool, Ratchet, 26-24-22Awg; Crimp Tool Type Amphenol Communications Solutions - 79AJ8744 - Newark, An Avnet Company
Specs
Tool Type Crimper
Form Factor Handheld; Ratchet
View Details