Amphenol Sine Systems Crimpers, Applicators, Presses AUTK-16

Description
SIZE 16 CONTACT CRIMPING TOOL, A
Request a Quote Datasheet
Description
SIZE 16 CONTACT CRIMPING TOOL, A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimpers, Applicators, Presses - 889-AUTK-16-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
889-AUTK-16-ND
Crimpers, Applicators, Presses 889-AUTK-16-ND
SIZE 16 CONTACT CRIMPING TOOL, A

SIZE 16 CONTACT CRIMPING TOOL, A

Buy Now Datasheet
Amphenol Sine AUTK-16 Adjustable Crimping Tool, Size 16 Contacts - 40114 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine AUTK-16 Adjustable Crimping Tool, Size 16 Contacts
40114
Amphenol Sine AUTK-16 Adjustable Crimping Tool, Size 16 Contacts 40114
Contact Crimping Tools are available for Size 20, Size 16 and Size 12 machined pin and socket contacts and are ideal for use with our A Series™ Family of sealed heavy-duty, multi-pin plastic and metal connectors. The connectors were developed as a high-performance, cost-effective solution for use with Heavy Equipment, Agricultural, Automotive, Military, Alternate Energy, and other demanding interconnect architectures. The A Series™ Family bridges the gap between controlled and harsh environmental conditions to keep you connected. Amphenol Sine AUTK-16 Adjustable Crimping Tool Category: Crimpers Manufacturer: Amphenol Sine Systems Industry standard 4 indent/8 impression crimper for reliably secure crimps Smooth ratcheting mechanism ensures consistent results every time Adjustable crimping force (1-7 settings) provides adaptability to a variety of contacts High-quality materials ensure durability and long term wearability Terminal Type: Machined Pin & Socket Terminals Contact Size: Size 16 Wire Gauge Range: 14-20 Gauge

Contact Crimping Tools are available for Size 20, Size 16 and Size 12 machined pin and socket contacts and are ideal for use with our A Series™ Family of sealed heavy-duty, multi-pin plastic and metal connectors. The connectors were developed as a high-performance, cost-effective solution for use with Heavy Equipment, Agricultural, Automotive, Military, Alternate Energy, and other demanding interconnect architectures. The A Series™ Family bridges the gap between controlled and harsh environmental conditions to keep you connected.

  • Amphenol Sine AUTK-16 Adjustable Crimping Tool
  • Category: Crimpers
  • Manufacturer: Amphenol Sine Systems
  • Industry standard 4 indent/8 impression crimper for reliably secure crimps
  • Smooth ratcheting mechanism ensures consistent results every time
  • Adjustable crimping force (1-7 settings) provides adaptability to a variety of contacts
  • High-quality materials ensure durability and long term wearability
  • Terminal Type: Machined Pin & Socket Terminals
  • Contact Size: Size 16
  • Wire Gauge Range: 14-20 Gauge
Supplier's Site Datasheet

Technical Specifications

  DigiKey Waytek, Inc.
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 889-AUTK-16-ND 40114
Product Name Crimpers, Applicators, Presses Amphenol Sine AUTK-16 Adjustable Crimping Tool, Size 16 Contacts
Tool Type Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - CRIMPIT F 25 L - Powell Electronics, Inc.
Specs
Tool Type Crimper
View Details
2 suppliers
Crimpers, Applicators, Presses - 2946-206-1225-ND - DigiKey
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Ferrules
View Details
2 suppliers
Positioner / Insert for Hand Crimp Tool - Z125-904 - Harwin Plc
Specs
Tool Type Crimper; Inserter
Form Factor Handheld
Application / Connector Type

1.25mm Pitch High-Reliability Connector - Gecko-MT

View Details
1304G36 Crimp Locator for 1387G2 Pneumatic Tool - 1304G36 - Anderson Power Products
Specs
Tool Type Crimper
Technology Pneumatic Tool
View Details
2 suppliers