Amphenol Sine Systems Crimpers, Applicators, Presses AUTK-12

Description
SIZE 12 CONTACT CRIMPING TOOL, A
Request a Quote Datasheet
Description
SIZE 12 CONTACT CRIMPING TOOL, A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimpers, Applicators, Presses - 889-AUTK-12-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
889-AUTK-12-ND
Crimpers, Applicators, Presses 889-AUTK-12-ND
SIZE 12 CONTACT CRIMPING TOOL, A

SIZE 12 CONTACT CRIMPING TOOL, A

Buy Now Datasheet
Amphenol Sine AUTK-12 Adjustable Crimping Tool, Size 12 Contacts - 40113 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine AUTK-12 Adjustable Crimping Tool, Size 12 Contacts
40113
Amphenol Sine AUTK-12 Adjustable Crimping Tool, Size 12 Contacts 40113
Contact Crimping Tools are available for Size 20, Size 16 and Size 12 machined pin and socket contacts and are ideal for use with our A Series™ Family of sealed heavy-duty, multi-pin plastic and metal connectors. The connectors were developed as a high-performance, cost-effective solution for use with Heavy Equipment, Agricultural, Automotive, Military, Alternate Energy, and other demanding interconnect architectures. The A Series™ Family bridges the gap between controlled and harsh environmental conditions to keep you connected. Amphenol Sine AUTK-12 Adjustable Crimping Tool Category: Crimpers Manufacturer: Amphenol Sine Systems Industry standard 4 indent/8 impression crimper for reliably secure crimps Smooth ratcheting mechanism ensures consistent results every time Adjustable crimping force (1-7 settings) provides adaptability to a variety of contacts High-quality materials ensure durability and long term wearability Terminal Type: Machined Pin & Socket Terminals Contact Size: Size 12 Wire Gauge Range: 12-14 Gauge

Contact Crimping Tools are available for Size 20, Size 16 and Size 12 machined pin and socket contacts and are ideal for use with our A Series™ Family of sealed heavy-duty, multi-pin plastic and metal connectors. The connectors were developed as a high-performance, cost-effective solution for use with Heavy Equipment, Agricultural, Automotive, Military, Alternate Energy, and other demanding interconnect architectures. The A Series™ Family bridges the gap between controlled and harsh environmental conditions to keep you connected.

  • Amphenol Sine AUTK-12 Adjustable Crimping Tool
  • Category: Crimpers
  • Manufacturer: Amphenol Sine Systems
  • Industry standard 4 indent/8 impression crimper for reliably secure crimps
  • Smooth ratcheting mechanism ensures consistent results every time
  • Adjustable crimping force (1-7 settings) provides adaptability to a variety of contacts
  • High-quality materials ensure durability and long term wearability
  • Terminal Type: Machined Pin & Socket Terminals
  • Contact Size: Size 12
  • Wire Gauge Range: 12-14 Gauge
Supplier's Site Datasheet

Technical Specifications

  DigiKey Waytek, Inc.
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 889-AUTK-12-ND 40113
Product Name Crimpers, Applicators, Presses Amphenol Sine AUTK-12 Adjustable Crimping Tool, Size 12 Contacts
Tool Type Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

 - 22.089 - Powell Electronics, Inc.
Altech Corp.
Specs
Tool Type Crimper
View Details
Insertion, Extraction - 2946-206-294-ND - DigiKey
Specs
Tool Type Inserter
Form Factor Handheld
View Details
Separator Tool for Latched Gecko - Z125-9262600 - Harwin Plc
Specs
Form Factor Handheld
Application / Connector Type

1.25mm Pitch High-Reliability Connector - Gecko Latch

Technology Hand Tools
View Details
Crimpers, Applicators, Presses - 2243-1396G1-ND - DigiKey
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Contacts
View Details