Amphenol Corporation Circular Cable Assemblies AU-06BFFM-SL7A05

Description
CIRC CBL 6POS RCPT TO WIRE 16.4'
Request a Quote Datasheet
Description
CIRC CBL 6POS RCPT TO WIRE 16.4'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1754-AU-06BFFM-SL7A05-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1754-AU-06BFFM-SL7A05-ND
Circular Cable Assemblies 1754-AU-06BFFM-SL7A05-ND
CIRC CBL 6POS RCPT TO WIRE 16.4'

CIRC CBL 6POS RCPT TO WIRE 16.4'

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 1754-AU-06BFFM-SL7A05-ND
Product Name Circular Cable Assemblies
Cable Length 16.4 ft (49.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBB0-7-2000-054 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SV-24-FM-25 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details