Amphenol LTW Circular Cable Assemblies AU-06BFFM-QL8D01

Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet
Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1754-AU-06BFFM-QL8D01-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1754-AU-06BFFM-QL8D01-ND
Circular Cable Assemblies 1754-AU-06BFFM-QL8D01-ND
Cable Assembly 3.28' (1.00m)

Cable Assembly 3.28' (1.00m)

Buy Now Datasheet
Cable Assy, 6P Cir Rcpt-Free End, 3.3Ft; Connector To Connector Amphenol Ltw - 68AH0181 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 6P Cir Rcpt-Free End, 3.3Ft; Connector To Connector Amphenol Ltw
68AH0181
Cable Assy, 6P Cir Rcpt-Free End, 3.3Ft; Connector To Connector Amphenol Ltw 68AH0181
CABLE ASSY, 6P CIR RCPT-FREE END, 3.3FT; Connector to Connector:Circular Receptacle to Free End; No. of Positions:6Positions ; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:-; Product Range:XLOK Series RoHS Compliant: Yes

CABLE ASSY, 6P CIR RCPT-FREE END, 3.3FT; Connector to Connector:Circular Receptacle to Free End; No. of Positions:6Positions; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:-; Product Range:XLOK Series RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - AU-06BFFM-QL8D01 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
AU-06BFFM-QL8D01
Cable Assemblies - Circular Cable Assemblies AU-06BFFM-QL8D01
CBL CIRC 6POS FEM TO WIRE 3.28'

CBL CIRC 6POS FEM TO WIRE 3.28'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1754-AU-06BFFM-QL8D01-ND 68AH0181 AU-06BFFM-QL8D01
Product Name Circular Cable Assemblies Cable Assy, 6P Cir Rcpt-Free End, 3.3Ft; Connector To Connector Amphenol Ltw Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Right angel OBD II J1962 16pin to Overmolded female - QLC16040 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details