Amphenol LTW Connector, Circular, Rcpt, 6Pos, Cable; Product Range Amphenol Ltw AU-06BFFM-LL7A01

Description
Ceres, Mini Size, 2A, 06 Pins, Overmolde
Request a Quote Datasheet
Description
Ceres, Mini Size, 2A, 06 Pins, Overmolde
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceres, Mini Size, 2A, 06 Pins, Overmolde

Ceres, Mini Size, 2A, 06 Pins, Overmolde

Buy Now
Connector, Circular, Rcpt, 6Pos, Cable; Product Range Amphenol Ltw - 47W9466 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Circular, Rcpt, 6Pos, Cable; Product Range Amphenol Ltw
47W9466
Connector, Circular, Rcpt, 6Pos, Cable; Product Range Amphenol Ltw 47W9466
CONNECTOR, CIRCULAR, RCPT, 6POS, CABLE; Product Range:Mini (A) Series; No. of Contacts:6Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body; Contact Material:Copper; Connector Mounting:Cable Mount RoHS Compliant: Yes

CONNECTOR, CIRCULAR, RCPT, 6POS, CABLE; Product Range:Mini (A) Series; No. of Contacts:6Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body; Contact Material:Copper; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number AU-06BFFM-LL7A01 47W9466
Product Name Connector, Circular, Rcpt, 6Pos, Cable; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 221V08F23 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Circular Connector Accessories - 2243-PS1T24-7X-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers