Amphenol LTW Connector, Circular, Rcpt, 5Pos, Cable; Product Range Amphenol Ltw AU-05BFFM-LL7A01

Description
Ceres, Mini Size, 2A, 05 Pins, Overmolde
Request a Quote Datasheet
Description
Ceres, Mini Size, 2A, 05 Pins, Overmolde
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceres, Mini Size, 2A, 05 Pins, Overmolde

Ceres, Mini Size, 2A, 05 Pins, Overmolde

Buy Now
Connector, Circular, Rcpt, 5Pos, Cable; Product Range Amphenol Ltw - 47W9461 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Circular, Rcpt, 5Pos, Cable; Product Range Amphenol Ltw
47W9461
Connector, Circular, Rcpt, 5Pos, Cable; Product Range Amphenol Ltw 47W9461
CONNECTOR, CIRCULAR, RCPT, 5POS, CABLE; Product Range:Mini (A) Series; No. of Contacts:5Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body; Contact Material:Copper; Connector Mounting:Cable Mount RoHS Compliant: Yes

CONNECTOR, CIRCULAR, RCPT, 5POS, CABLE; Product Range:Mini (A) Series; No. of Contacts:5Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body; Contact Material:Copper; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number AU-05BFFM-LL7A01 47W9461
Product Name Connector, Circular, Rcpt, 5Pos, Cable; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Straight Press Fit Type Edge Card Connector - 80306-2A1S24P111ACB30PA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 3 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
MIL-DTL-26500 Hermetic Connector -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm BNC Bulkhead Jack - 150128 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details