Amphenol Corporation Circular Cable Assemblies AU-05AFFM-LL6A03

Description
CERES, MINI SIZE, PLASTIC, 2A, 0
Request a Quote Datasheet
Description
CERES, MINI SIZE, PLASTIC, 2A, 0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1754-AU-05AFFM-LL6A03-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1754-AU-05AFFM-LL6A03-ND
Circular Cable Assemblies 1754-AU-05AFFM-LL6A03-ND
CERES, MINI SIZE, PLASTIC, 2A, 0

CERES, MINI SIZE, PLASTIC, 2A, 0

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 1754-AU-05AFFM-LL6A03-ND
Product Name Circular Cable Assemblies
Cable Length 9.84 ft (29.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details