Manufacturer: Amphenol PCD
Win Source Part Number: 1114990-ATX2G
Type: Feed Through
Number of Positions: 2
Number of Levels: 1
Termination Style: Screw
Voltage - UL: 600V
Wire Gauge or Range - AWG: 14-24 AWG
Wire Gauge or Range - mm2: 0.5-2.5mm2
Color: Green
Features: Explosion Proof, Harsh Environment
Voltage Rating: 800V
Current Rating: 24A
Material - Insulation: Polyamide (PA66), Nylon 6/6
Terminal - Width: 5.0mm
Stripping Length: 9mm
Categories: Connectors, Interconnects
Status: Active
Nominal current IN - UL: 20A
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 1114990-ATX2G |
| Product Name | Terminal Blocks - ATX2G |
| Voltage Rating | 800 volts |