Amphenol Sine Systems Automotive Housing, Plug, 6P+32S, 13A/5A; Product Range Amphenol Sine/tuchel ATV06-38SA-S2

Description
AUTOMOTIVE HOUSING, PLUG, 6P+32S, 13A/5A; Product Range:DuraLok™ Series; Gender:Plug; No. of Positions:38Position s; For Use With:Amphenol DuraLok Signal-SC000572, Power-SS20M1, SS16M1, SS14M1 Series Socket Contacts RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE HOUSING, PLUG, 6P+32S, 13A/5A; Product Range:DuraLok™ Series; Gender:Plug; No. of Positions:38Position s; For Use With:Amphenol DuraLok Signal-SC000572, Power-SS20M1, SS16M1, SS14M1 Series Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Plug, 6P+32S, 13A/5A; Product Range Amphenol Sine/tuchel - 27AJ4194 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 6P+32S, 13A/5A; Product Range Amphenol Sine/tuchel
27AJ4194
Automotive Housing, Plug, 6P+32S, 13A/5A; Product Range Amphenol Sine/tuchel 27AJ4194
AUTOMOTIVE HOUSING, PLUG, 6P+32S, 13A/5A; Product Range:DuraLok™ Series; Gender:Plug; No. of Positions:38Position s; For Use With:Amphenol DuraLok Signal-SC000572, Power-SS20M1, SS16M1, SS14M1 Series Socket Contacts RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 6P+32S, 13A/5A; Product Range:DuraLok™ Series; Gender:Plug; No. of Positions:38Positions; For Use With:Amphenol DuraLok Signal-SC000572, Power-SS20M1, SS16M1, SS14M1 Series Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 27AJ4194
Product Name Automotive Housing, Plug, 6P+32S, 13A/5A; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 41.27 mm (1.62 inch)
Bearing Bore / Ring O.D. 1.38 inch (34.92 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details