Amphenol Sine Systems Housing, Plug, 18Pos, Plastic, Brown; Product Range Amphenol Sine/tuchel ATV06-18SD

Description
HOUSING, PLUG, 18POS, PLASTIC, BROWN; Product Range:ATV Series; Gender:Plug; No. of Positions:18Position s; For Use With:Amphenol Size 16 Pin Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67; Voltage Rating:250V RoHS Compliant: Yes
Datasheet
Description
HOUSING, PLUG, 18POS, PLASTIC, BROWN; Product Range:ATV Series; Gender:Plug; No. of Positions:18Position s; For Use With:Amphenol Size 16 Pin Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67; Voltage Rating:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housing, Plug, 18Pos, Plastic, Brown; Product Range Amphenol Sine/tuchel - 70AC9023 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Plug, 18Pos, Plastic, Brown; Product Range Amphenol Sine/tuchel
70AC9023
Housing, Plug, 18Pos, Plastic, Brown; Product Range Amphenol Sine/tuchel 70AC9023
HOUSING, PLUG, 18POS, PLASTIC, BROWN; Product Range:ATV Series; Gender:Plug; No. of Positions:18Position s; For Use With:Amphenol Size 16 Pin Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67; Voltage Rating:250V RoHS Compliant: Yes

HOUSING, PLUG, 18POS, PLASTIC, BROWN; Product Range:ATV Series; Gender:Plug; No. of Positions:18Positions; For Use With:Amphenol Size 16 Pin Contacts; Connector Body Material:Thermoplastic Body; IP Rating:IP67; Voltage Rating:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 70AC9023
Product Name Housing, Plug, 18Pos, Plastic, Brown; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 195 mm (7.68 inch)
Bearing Bore / Ring O.D. 7.09 inch (180 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details