Amphenol Sine Systems Housing, Plug, 18Pos, Plastic, Grey; Product Range Amphenol Sine/tuchel ATV06-18SA-RR01

Description
HOUSING, PLUG, 18POS, PLASTIC, GREY; Product Range:ATV Series; Gender:Plug; No. of Positions:18Position s; For Use With:Amphenol Size 16 Pin Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67; Voltage Rating:250V RoHS Compliant: Yes
Description
HOUSING, PLUG, 18POS, PLASTIC, GREY; Product Range:ATV Series; Gender:Plug; No. of Positions:18Position s; For Use With:Amphenol Size 16 Pin Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67; Voltage Rating:250V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Housing, Plug, 18Pos, Plastic, Grey; Product Range Amphenol Sine/tuchel - 70AC9018 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Plug, 18Pos, Plastic, Grey; Product Range Amphenol Sine/tuchel
70AC9018
Housing, Plug, 18Pos, Plastic, Grey; Product Range Amphenol Sine/tuchel 70AC9018
HOUSING, PLUG, 18POS, PLASTIC, GREY; Product Range:ATV Series; Gender:Plug; No. of Positions:18Position s; For Use With:Amphenol Size 16 Pin Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67; Voltage Rating:250V RoHS Compliant: Yes

HOUSING, PLUG, 18POS, PLASTIC, GREY; Product Range:ATV Series; Gender:Plug; No. of Positions:18Positions; For Use With:Amphenol Size 16 Pin Contacts; Connector Body Material:Thermoplastic Body; IP Rating:IP67; Voltage Rating:250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 70AC9018
Product Name Housing, Plug, 18Pos, Plastic, Grey; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 70 mm (2.76 inch)
Bearing Bore / Ring O.D. 2.36 inch (60 mm)
View Details